EN
  • EN
  • DE

ADXL313WACPZ-RL

Part No ADXL313WACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 0.5-4G 32LFCSP / 3-Axis, ±0.5 g/±1 g/±2 g/±4 g Digital Accelerometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 804577-ADXL313WACPZ-RL
Supply and Demand Status Balance
Popularity Medium
MSL Level 3 (168 Hours)
Manufacturer Pack Quantity 4,000
Part Number Series ADXL313
Supplier Device Package 32-LFCSP-LQ (5x5)
Manufacturer Package 32-LFQFN Exposed Pad, CSP
Mounting Style SMD
Temperature Range - Operating -40°C ~ 105°C
Features Adjustable Bandwidth, Standby Mode
Supply Voltage (V) 2V ~ 3.6V
Output Type I2C, SPI
Bandwidth 3.125Hz ~ 1.6kHz
Sensitivity (LSB/g) 1024
Acceleration Range ±0.5g, 1g, 2g, 4g
Axis X, Y, Z
Type Digital
Packaging Reel
Manufacturer Analog Devices Inc.
Ultra Librarian 3D Model Ultra Librarian ADXL313WACPZ-RL CAD Model

Description

The ADXL313WACPZ-RL is a high-performance, low-power, 3-axis digital accelerometer with high resolution (13-bit) measurement at up to ±4g. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, this accelerometer is designed to provide precise acceleration measurements in a wide variety of applications. Its compact package size and low power consumption make it an ideal choice for battery-powered devices.

Key Features

  • High Resolution: 13-bit resolution at ±4g, allowing for the detection of minute changes in acceleration.
  • Multi-Axis Measurements: Measures acceleration on three axes: X, Y, and Z, providing a complete understanding of motion and orientation.
  • Low Power Consumption: Designed for mobile and battery-powered applications, it conserves energy to extend battery life.
  • Wide Voltage Range: Operates on a 2.0V to 3.6V supply voltage range, compatible with a variety of systems.
  • Output Data Rates: Selectable from 0.1 Hz to 3.2 kHz, giving developers the flexibility to balance between resolution and power consumption.
  • SPI and I2C Interfaces: Offers digital interfaces for easy integration into system designs.
  • Compact Package: Available in a 32-lead, 5 mm × 5 mm × 1.45 mm, LFCSP (lead frame chip scale package), which is suitable for space-constrained applications.

Applications

The ADXL313WACPZ-RL is versatile and can be used in a range of applications, including:

  • Mobile devices
  • Gaming systems
  • Sports and health devices
  • Industrial monitoring
  • Robotics
  • Seismic imaging

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADXL313WACPZ-RL accelerometer is built to meet the high standards expected from Analog Devices, ensuring consistent performance and durability for the end-user.

With its robust feature set and flexible application range, the ADXL313WACPZ-RL from Analog Devices Inc. is an excellent choice for designers looking for a reliable and precise accelerometer solution.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0286 $54.1716
12+ $8.4572 $101.4864
19+ $8.1715 $155.2585
27+ $7.6001 $205.2027
35+ $7.3143 $256.0005
43+ $7.0286 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess