EN
  • EN
  • DE

ADXL325BCPZ

Part No ADXL325BCPZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 5G ANALOG 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Analog
Axis X, Y, Z
Acceleration Range ±5g
Sensitivity (mV/g) 174
Bandwidth 1.6kHz (X,Y), 550Hz (Z)
Output Type Analog Voltage
Supply Voltage - Operating 1.8 V to 3.6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LFCSP-LQ (4x4)
Win Source Part Number 077942-ADXL325BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL325BCPZ CAD Model

Description

ADXL325BCPZ - High-Performance Accelerometer by Analog Devices Inc.

The ADXL325BCPZ is a small, low-power, 3-axis accelerometer with signal conditioned voltage outputs, produced by Analog Devices Inc. This high-performance sensor measures acceleration with a full-scale range of ±5 g. It can measure the static acceleration of gravity in tilt-sensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration.

The device is packed in a compact, leadless, 5 mm x 5 mm x 1.45 mm LFCSP (Lead Frame Chip Scale Package), which is ideal for space-conscious applications. The ADXL325BCPZ is designed to provide excellent performance for its size and is suitable for a wide range of applications, including industrial systems, medical devices, and consumer products.

Key Features:

  • 3-Axis Sensing: Capable of measuring acceleration in three dimensions, X, Y, and Z, providing comprehensive motion detection.
  • High Sensitivity: The sensor has a sensitivity of 270 mV/g (typical), ensuring precise readings of acceleration.
  • Low Power Consumption: With a supply voltage range of 2.0 V to 3.6 V, the ADXL325BCPZ is optimized for battery-powered devices, drawing minimal power for extended operation.
  • Robust Performance: The device operates over a temperature range of -40°C to +85°C, making it reliable in a variety of harsh environments.
  • Built-in Features: Includes self-test capability and a low-power mode for power savings during periods of inactivity.
  • Flexible Data Rates: The user-selectable bandwidth allows for setting the data rate according to the application requirements.

Applications:

  • Vehicle dynamics
  • Mobile devices
  • Gaming systems
  • Image stabilization
  • Sports and health devices
  • Industrial control systems

The ADXL325BCPZ from Analog Devices Inc. is engineered with precision and versatility in mind, making it an excellent choice for designers seeking a reliable accelerometer for their next project. Its robust feature set ensures that it can meet the demands of a diverse range of applications, from consumer electronics to industrial automation.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7687 $53.8435
12+ $8.8359 $106.0308
18+ $8.5598 $154.0764
25+ $8.2836 $207.0900
32+ $8.0075 $256.2400
42+ $7.1792 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess