EN
  • EN
  • DE

ZL30407/QC

Part No ZL30407/QC
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC PLL SONET/SDH CLK MULT 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tray
Status Obsolete(EOL)
Main Purpose SONET/SDH, Stratum
Input Clock
Output CMOS, LVDS
Number of Circuits 1
Maximum Input Frequency 155.52MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-LQFP (14x14)
Win Source Part Number 044109-ZL30407/QC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30407/QC CAD Model

Description

The ZL30407/QC is a timing and synchronization device from Microsemi Corporation (now Microchip Technology) designed for a range of applications requiring precise and reliable clock signals. These applications primarily fall within the telecommunications and networking industries.

Applications:

  • Synchronous Ethernet (SyncE): Provides highly accurate timing references for SyncE network elements.
  • IEEE 1588 Precision Time Protocol (PTP): Supports PTP implementations, serving as a vital component in grandmaster and boundary clocks.
  • Optical Transport Networks (OTN): Used in OTN equipment for clock recovery and synchronization.
  • Wireless Base Stations: Delivers accurate timing signals to wireless base stations, enabling proper synchronization of radio frequency signals.
  • Data Centers: Facilitates accurate time synchronization for servers and network equipment in data center environments.

Features:

  • Multiple Clock Inputs: Accepts multiple input clock references to provide redundancy and enhance system reliability.
  • Clock Generation: Generates a variety of output clock signals with programmable frequencies and formats, offering flexibility in clock distribution.
  • Clock Monitoring: Continuously monitors the health and performance of both input and output clocks, providing valuable diagnostic information.
  • Holdover Performance: Maintains accurate timing even in the absence of a valid input clock reference, minimizing disruption during clock source failures.
  • Jitter Attenuation: Effectively reduces jitter and wander on output clocks, improving signal quality and ensuring reliable data transmission.
  • Synchronization Algorithms: Implements sophisticated synchronization algorithms to achieve high levels of timing accuracy and stability.
  • Management Interface: Provides a user-friendly interface for convenient configuration, monitoring, and control of the device.

Benefits:

  • Improved Network Performance: Enhances network performance by ensuring accurate and stable timing across network elements.
  • Increased Network Reliability: Improves network robustness by providing redundant clock references and holdover capabilities.
  • Reduced Operational Costs: Minimizes downtime and simplifies maintenance through improved timing stability and reliability.
  • Simplified Network Management: Streamlines network administration by providing a centralized solution for timing and synchronization.
  • Compliance with Industry Standards: Ensures compliance with relevant industry standards for timing and synchronization.

Additional Details:

The ZL30407/QC often incorporates features such as digital phase-locked loops (DPLLs), numerically controlled oscillators (NCOs), and advanced filtering techniques to achieve high timing accuracy and stability. Specific technical specifications, including operating frequency ranges, jitter performance characteristics, and configuration options, can be found in the Microsemi (Microchip Technology) datasheet for this part number.

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess