EN
  • EN
  • DE

ADXL326BCPZ-RL

Part No ADXL326BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 19G ANALOG 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 16-LFCSP-LQ (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-LQFN Exposed Pad, CSP
Case / Package 16-LFCSP-LQ (4x4)
Family Name ADXL326
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADXL326BCPZ-RL-ND, ADXL326BCPZ-RLCT, 505-ADXL326BCPZ-RLTR, ADXL326BCPZ-RLCT-ND, ADXL326BCPZ-RLDKR-ND, ADXL326BCPZ-RLTR, ADXL326BCPZ-RLDKR, 505-ADXL326BCPZ-RLDKR, ADXL326BCPZ-RLTR-ND, 505-ADXL326BCPZ-RLCT
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911146-ADXL326BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXL326BCPZ-RL CAD Model

Description

The ADXL326BCPZ-RL is a high-performance, low-power, 3-axis accelerometer with signal conditioned voltage outputs, produced by Analog Devices Inc. It measures acceleration with a minimum full-scale range of ±16 g, making it an ideal choice for applications that require robust and reliable motion detection.

Key Features

  • Measurement Range: Capable of measuring acceleration up to ±16 g.
  • Power Consumption: Designed for low-power operations, preserving battery life in portable devices.
  • Bandwidth: Features a user-selectable bandwidth via a single capacitor per axis, which allows flexibility in application design.
  • Output: Provides analog voltage outputs for each of the three axes.
  • Compact Form Factor: Available in a small, thin LFCSP (Lead Frame Chip Scale Package), part number ADXL326BCPZ-RL, suitable for space-constrained applications.
  • Temperature Range: Operates within a temperature range of -40°C to +85°C, ensuring reliable performance across diverse environments.

Applications

The ADXL326BCPZ-RL is versatile and can be used in a variety of applications, including:

  • Industrial and Medical Instrumentation
  • Mobile Devices
  • Gaming Systems
  • Sports and Health Devices
  • Robotics and Drones

Product Specifications

Parameter Value Measurement Range (g) ±16 Supply Voltage (V) 1.8 to 3.6 Output Type Analog Package LFCSP Operating Temperature (°C) -40 to +85

The ADXL326BCPZ-RL is a testament to Analog Devices Inc.'s commitment to providing advanced sensor technology that enables sophisticated motion and position tracking in a wide array of electronic devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1955 $60.5865
6+ $18.9173 $113.5038
9+ $18.2782 $164.5038
12+ $17.0000 $204.0000
16+ $16.3610 $261.7760
20+ $15.7219 $314.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess