EN
  • EN
  • DE

ADXL326BCPZ-RL7

Part No ADXL326BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 16G ANALOG 16LFCSP / Accelerometer Triple ±16g 2.5V/3.3V 51mV/g to 63mV/g 16-Pin LFCSP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Analog
Axis X, Y, Z
Acceleration Range ±19g
Sensitivity (mV/g) 57
Bandwidth 1.6kHz (X,Y), 550Hz (Z)
Output Type Analog Voltage
Supply Voltage - Operating 1.8 V to 3.6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LFCSP-LQ (4x4)
Win Source Part Number 1016181-ADXL326BCPZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADXL326
Introduction Date December 02, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADXL326BCPZ-RL7 CAD Model

Description

ADXL326BCPZ-RL7: High Precision Accelerometer

The ADXL326BCPZ-RL7 is a cutting-edge accelerometer from Analog Devices Inc., designed to deliver high-performance motion sensing in a compact LFCSP (Lead Frame Chip Scale Package) form factor. This small, low-power, 3-axis accelerometer measures acceleration with a full-scale range of ±16 g. It is ideally suited for applications that require precise motion analysis and monitoring, such as industrial systems, medical devices, sports equipment, and vehicle dynamics.

Key Features

  • 3-Axis Sensing: The device can measure acceleration in three dimensions, providing comprehensive data for analysis.
  • High Sensitivity: The ADXL326BCPZ-RL7 offers high sensitivity, ensuring accurate readings even in low-signal applications.
  • Low Power Consumption: It is designed for power-sensitive applications, drawing minimal current to extend battery life in portable devices.
  • Wide Voltage Range: The device operates across a range of supply voltages from 1.8 V to 3.6 V, making it versatile for various electrical environments.
  • Robust Temperature Performance: With a temperature range of -40°C to +85°C, the accelerometer is reliable across diverse environmental conditions.

Applications

The ADXL326BCPZ-RL7 is versatile and can be used across a wide array of applications. Its robustness and precision make it an excellent choice for:

  • Industrial Instrumentation
  • Medical Devices
  • Platform Stabilization
  • Robotics
  • Sports and Health Devices
  • Vehicle Dynamics

Technical Specifications

Parameter Value
Measurement Range ±16 g
Sensitivity High
Supply Voltage 1.8 V to 3.6 V
Temperature Range -40°C to +85°C
Package LFCSP

The ADXL326BCPZ-RL7 from Analog Devices Inc. represents the pinnacle of accelerometer technology, offering unmatched precision in a variety of demanding applications. For projects requiring reliable, high-resolution motion detection, this accelerometer is an exceptional choice.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1955 $60.5865
6+ $18.9173 $113.5038
9+ $18.2782 $164.5038
12+ $17.0000 $204.0000
16+ $16.3610 $261.7760
20+ $15.7219 $314.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess