EN
  • EN
  • DE

ADM1169ASTZ-RL7

Part No ADM1169ASTZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEQUENCER/SUPERVISOR 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Power Supply Monitor, Sequencer
Voltage - Input 3 V to 14.4 V
Supply Voltage - Operating 3 V to 14.4 V
Operating Supply Current 4.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 142094-ADM1169ASTZ-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1169ASTZ-RL7 CAD Model

Description

Product Overview: ADM1169ASTZ-RL7 by Analog Devices Inc.

The ADM1169ASTZ-RL7 is a sophisticated supervisory controller developed by Analog Devices Inc., a leader in high-performance semiconductors. This product is designed to ensure the reliable operation of complex electronic systems through its comprehensive power supply monitoring and sequencing capabilities. It is an essential component for managing system power requirements in a wide range of applications, including servers, communication equipment, and industrial systems.

Key Features and Benefits

  • Advanced Power Supply Monitoring: The ADM1169ASTZ-RL7 is equipped with precision voltage monitoring inputs, enabling it to keep a close watch on multiple power supply rails. This ensures that all system voltages remain within specified thresholds for safe operation.
  • Flexible Power Sequencing: This device allows for the programming of power-up and power-down sequences, which is critical for systems with multiple power domains. Proper sequencing can prevent damage to sensitive components and reduce inrush currents.
  • Non-Volatile Memory: With its integrated EEPROM, the ADM1169ASTZ-RL7 can store user-defined configurations and sequences, making it possible to tailor its operation to specific application requirements.
  • Digital I/O: The inclusion of digital I/O ports provides additional control and monitoring capabilities, enabling the device to interface with other system components for expanded functionality.
  • High Reliability: This product is built to meet the high-quality standards of Analog Devices Inc., ensuring reliable performance in demanding environments.
  • Compact Package: The ADM1169ASTZ-RL7 comes in a compact LFCSP (Lead Frame Chip Scale Package), which saves valuable board space and is suitable for high-density circuit designs.

Applications

The ADM1169ASTZ-RL7 is ideal for use in various applications where reliable power management is crucial. Its robust feature set makes it well-suited for:

  • Telecommunications infrastructure
  • Server and data storage systems
  • Industrial control systems
  • Networking equipment
  • Medical devices

With its combination of power monitoring, sequencing, and control features, the ADM1169ASTZ-RL7 by Analog Devices Inc. stands as a comprehensive solution for advanced power management challenges in sophisticated electronic systems.

You May Also Be Interested in

Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess