EN
  • EN
  • DE

SP3244EER1-L

Part No SP3244EER1-L
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 32QFN / Triple Transmitter Quint Receiver RS-232 32-Pin QFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Bulk
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 200mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 490
MSL Level 2 (1 Year)
Win Source Part Number 1257270-SP3244EER1-L
Manufacturer Homepage www.sipex.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SP3244E
Introduction Date October 09, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SP3244EER1-L CAD Model

Description

The SP3244EER1-L is a 3.0V to 5.5V, low power, quad channel RS-232 transceiver from Exar Corporation. It's designed to meet the requirements of EIA/TIA-232 and V.28/V.24 serial communication standards while operating from a single power supply.

Applications:

  • Laptop Computers: Used for serial communication ports in laptop computers and notebooks.
  • Palmtop Computers: Employed in handheld devices and personal digital assistants (PDAs) for serial interface.
  • Battery-Powered Systems: Suitable for low-power applications such as battery-operated instruments and devices.
  • Printers and Peripherals: Integrated into printers, modems, and other serial communication peripherals.
  • Data Acquisition Systems: Used in data loggers, sensors, and other data acquisition equipment.

Features:

  • Quad Transceivers: Contains four RS-232 transceivers in a single package, saving board space.
  • Single 3.0V to 5.5V Power Supply: Operates from a single power supply voltage, simplifying system design.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Meets EIA/TIA-232 Standards: Complies with industry standards for RS-232 serial communication.
  • 300kbps Data Rate: Supports data rates up to 300kbps.

Benefits:

  • Reduced Board Space: Quad transceivers in one package minimize board space requirements.
  • Simplified System Design: Single power supply operation simplifies power management.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Interoperability: Compliance with RS-232 standards ensures compatibility with various devices.
  • Reliable Communication: Provides reliable serial communication for a wide range of applications.

Additional Details:

The SP3244EER1-L features internal charge pumps to generate the RS-232 voltage levels from the single power supply. It provides enhanced ESD protection. The device is typically available in TSSOP and SOIC packages. The specific pinout and package dimensions are available in the product datasheet. Exar Corporation provides datasheets, application notes, and other resources to assist with the design and implementation of the SP3244EER1-L in various applications. Consult the datasheet for detailed specifications, including voltage levels, current consumption, and timing parameters.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $17.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess