ADXL364A-ERL7: Ultra Low Power, 3-Axis Accelerometer
The ADXL364A-ERL7 is a cutting-edge accelerometer from Analog Devices Inc., designed for applications that demand ultra-low power consumption without compromising on performance. This 3-axis sensor is ideal for battery-powered devices, offering exceptional longevity and reliability in a variety of environments.
Key Features
- Low Power Consumption: The ADXL364A-ERL7 boasts an ultra-low power operation that significantly extends battery life, making it perfect for portable and remote sensing applications.
- High Sensitivity: With high-resolution measurement at ±2 g to ±8 g, this accelerometer can detect even the slightest movements, ensuring accurate and reliable data.
- Broad Temperature Range: Designed to operate effectively across a wide temperature range, this device maintains consistent performance even in extreme conditions.
- Robust Design: Enclosed in a small package, the ADXL364A-ERL7 is built to withstand physical stress, making it suitable for industrial and harsh-environment applications.
Applications
The versatility of the ADXL364A-ERL7 makes it an excellent choice for a diverse array of applications. It is commonly used in:
- Mobile devices for user interface control and motion detection
- Health and fitness trackers to monitor activity levels
- Asset tracking and monitoring systems
- Industrial equipment to detect vibrations and orientation changes
- Remote environmental monitoring stations
Technical Specifications
The technical specifications of the ADXL364A-ERL7 include:
- Supply voltage: 1.8 V to 3.3 V
- Output data rate: 12.5 Hz to 3200 Hz
- Communication interface: SPI (3- or 4-wire)
- Shock resistance: 10,000 g
- Package: Small and robust LFCSP (Lead Frame Chip Scale Package)
With its exceptional features and robust design, the ADXL364A-ERL7 from Analog Devices Inc. stands out as a premier solution for designers looking to incorporate a reliable and energy-efficient accelerometer into their next project.