EN
  • EN
  • DE

FT240XS-R

Part No FT240XS-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB FS PARALLEL FIFO 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-SSOP
Manufacturer FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-FIFO, FT-X, X-Chip
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-SSOP
Family Name FT240XS
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FT240XSR, 768-1127-1, 768-1127-2, 768-1127-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845431-FT240XS-R
Ultra Librarian 3D Model Ultra Librarian FT240XS-R CAD Model

Description

FT240XS-R USB to Serial UART Interface Product Overview

The FT240XS-R is a versatile USB to serial UART (Universal Asynchronous Receiver/Transmitter) interface device from FTDI, Future Technology Devices International Ltd. This compact module is part of the company's expansive USB product line, designed to offer rapid communication and easy integration for a wide range of applications.

Key Features:

  • USB 2.0 Full Speed Compatible: The FT240XS-R operates at USB 2.0 full speed, ensuring reliable and fast data transfer rates.
  • Integrated Clock Circuit: The device comes with an integrated clock generator, eliminating the need for external oscillators and reducing the overall component count.
  • Flexible Interface Options: It offers a variety of interface options, including UART, bit-bang, and FIFO, making it suitable for a broad range of applications.
  • Low Power Consumption: Designed for efficiency, the FT240XS-R has a low operating and suspend current, making it ideal for battery-powered and energy-sensitive applications.
  • Driver Support: FTDI provides comprehensive driver support, ensuring compatibility with most operating systems and simplifying the development process.
  • Compact Design: The small form factor of the FT240XS-R is perfect for space-constrained applications, without compromising on functionality.
  • Royalty-Free Drivers: Users can leverage FTDI's royalty-free drivers for ease of integration and reduced development costs.

Applications:

The FT240XS-R is suited for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • USB Instrumentation
  • USB to RS232/RS422/RS485 Converters
  • POS Terminals
  • Data Logging Devices
  • Medical Equipment

Technical Specifications:

The device features a USB 2.0 full-speed compatible interface, an integrated 2048-byte EEPROM for storing device descriptors, and an operating temperature range of -40°C to 85°C. It supports data transfer rates from 300 baud to 3 Mbaud and offers a -40°C to 85°C operating temperature range.

With its robust feature set and ease of use, the FT240XS-R from FTDI is an excellent choice for professionals looking to implement USB connectivity with minimal design effort.

You May Also Be Interested in

Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $2.0374
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5299 $55.2990
23+ $4.5374 $104.3602
35+ $4.3956 $153.8460
48+ $4.2538 $204.1824
61+ $4.1120 $250.8320
82+ $3.6866 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess