EN
  • EN
  • DE

02013J0R7PBSTR

Part No 02013J0R7PBSTR
Manufacturer AVX Corp/Kyocera Corp
Catalog Thin Film Capacitors
Description CAP THIN FILM 0.7PF 25V 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KYOCERA AVX
Category Capacitors Thin Film Capacitors
Packaging  Tape & Reel (TR)
Part Status Active
Capacitance 0.7 pF
Tolerance ±0.02pF
Voltage - Rated 25 V
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Operating Temperature -55°C ~ 125°C
Features RF, High Q, Low Loss
Size / Dimension 0.024" L x 0.013" W (0.60mm x 0.33mm)
Win Source Part Number WS1308569-02013J0R7PBSTR
Ultra Librarian 3D Model Ultra Librarian 02013J0R7PBSTR CAD Model

Description

0.7 pF Thin Film Capacitor 25 V 0201 (0603 Metric)

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP THIN FILM 0.7PF 25V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film 10V 39pF 1% Thin Fil m 0201
Lowest to $0.5791
AVX Corp/Kyocera Corp
CAP THIN FILM 0.5PF 25V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.5454
AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film 25V 6.2pF .1pFTol Th inFilm 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 12PF 50V 0805
Lowest to $0.2618
AVX Corp/Kyocera Corp
CAP THIN FILM 3PF 50V 0603 / 3 pF Thin Film Capacitor 50 V 0603 (1608 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.4022
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.3217

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess