The ADXL372BCCZ is a state-of-the-art, 3-axis accelerometer from Analog Devices Inc. Designed for applications that demand high performance and precision, this MEMS accelerometer delivers on multiple fronts. It is an ideal solution for industrial, medical, and consumer applications that require the detection of dynamic motion or the monitoring of static orientation.
Key Features:
- Measurement Range: The ADXL372BCCZ offers an ultra-wide measurement range of ±200g, enabling it to capture both high-speed and subtle movements with exceptional accuracy.
- Power Efficiency: This device operates in a low noise mode that consumes minimal power, making it suitable for battery-powered applications where efficiency is critical.
- High Resolution: With high-resolution output data and low noise density, the ADXL372BCCZ ensures precise and reliable readings.
- Advanced Features: It includes features such as impact detection and activity monitoring, which are essential for advanced motion analysis in sports equipment or asset tracking systems.
Technical Specifications:
Parameter
Value
Interface
SPI/I2C Digital Output
Supply Voltage
1.6V to 3.5V
Temperature Range
-40°C to +85°C
Sensitivity
Fixed at 100g/Lsb
Bandwidth
Up to 3200 Hz
Applications:
The ADXL372BCCZ is versatile and can be used in a variety of applications, including but not limited to:
- Condition Monitoring
- Shock and Drop Event Detection
- Vibration Analysis
- Asset Health Assessment
- Wearable Devices
- Drone and Robotics Navigation Systems
With its robust design, the ADXL372BCCZ is not only reliable but also resistant to environmental factors, ensuring consistent performance across a wide range of conditions. This accelerometer is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision sensors for the most demanding applications.