Analog Devices Inc. ADXRS401ABG - High Performance Gyroscope
The ADXRS401ABG is a high-performance angular rate sensor (gyroscope) from Analog Devices Inc., designed to meet the demands of advanced motion control and navigation systems. This MEMS-based device offers excellent vibration immunity and stability over temperature, making it a suitable choice for a wide range of industrial and automotive applications.
Key Features
- High Precision: The ADXRS401ABG provides precise rate sensing in a single-axis, capturing angular motion with high accuracy.
- Temperature Stability: Engineered to perform consistently across a broad temperature range, this gyroscope maintains its precision without significant drift.
- Vibration Immunity: Built to withstand harsh environments, it resists vibration-induced errors effectively, ensuring reliable performance in challenging conditions.
- Robust Design: The device comes in a hermetically sealed ceramic package, which protects the internal components from external factors such as moisture and dust.
- Wide Voltage Range: It operates over a wide supply voltage range, accommodating various power supply requirements.
Applications
The versatile nature of the ADXRS401ABG makes it ideal for applications such as:
- Vehicle dynamics
- Platform stabilization
- Robotics
- Instrumentation
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Measurement Range |
±300°/sec |
| Sensitivity |
12.5 mV/°/sec |
| Nonlinearity |
0.1% |
| Operating Temperature Range |
-40°C to +85°C |
| Supply Voltage |
5V ±10% |
With its robust construction and precise performance, the ADXRS401ABG from Analog Devices Inc. is a reliable component for any system that requires accurate angular rate detection.