EN
  • EN
  • DE

AIC1578CSTR

Part No AIC1578CSTR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044130-AIC1578CSTR
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIC1578CSTR CAD Model

Description

Product Overview: AIC1578CSTR by Analog Devices Inc.

The AIC1578CSTR is a high-performance, integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This component is specifically engineered to cater to the demanding needs of modern power management applications. The AIC1578CSTR is part of a series of step-down, or buck, converters that are known for their efficiency and reliability in converting a higher voltage input to a lower voltage output, while maintaining a high degree of precision and stability.

Key Features

  • High Efficiency: The AIC1578CSTR boasts an impressive efficiency rate, which is crucial for minimizing heat generation and power loss in electronic devices.
  • Voltage Conversion: This IC is capable of stepping down voltages, making it ideal for applications that require a lower operating voltage.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing versatility and customization.
  • Thermal Protection: The device includes thermal shutdown features to protect against overheating, thus ensuring the longevity and reliability of both the IC and the application it is used in.
  • Low Ripple: The AIC1578CSTR is designed to produce a low ripple output, which is essential for maintaining the integrity of sensitive electronic circuits.

Applications

The AIC1578CSTR is suitable for a wide range of applications in various fields, including but not limited to:

  • Power supplies for personal computers and laptops
  • Consumer electronics such as televisions and gaming consoles
  • Telecommunication equipment
  • Portable battery-powered devices
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AIC1578CSTR is no exception. Manufactured to the highest industry standards, this IC ensures performance and durability. The device is available in a surface-mount package, which is conducive to modern PCB design and automated manufacturing processes.

Ordering Information

The product code "AIC1578CSTR" is used when ordering this specific model, ensuring that customers receive the correct device for their needs. For detailed specifications, pricing, and availability, interested parties should consult the official Analog Devices Inc. website or authorized distributors.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0863
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Pericom
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Amic
Lowest to $2.1666
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess