The ADV478KP80E is a high-performance, 256 x 18 color palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed and manufactured by Analog Devices Inc., a recognized leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This integrated circuit is specifically engineered to meet the demanding requirements of high-resolution color graphics and video display systems.
Key Features
- High-Speed Performance: The ADV478KP80E operates at a pixel clock rate of 80 MHz, making it suitable for high-resolution and high-refresh-rate video applications.
- Color Depth: It features a 256 x 18 color palette, allowing the display of over 262,000 colors, providing vibrant and detailed images.
- Integrated Triple DACs: The device includes three 8-bit DACs for red, green, and blue video signals, ensuring precise color reproduction and smooth gradients.
- Compatibility: The ADV478KP80E is designed to interface easily with VGA, SVGA, and other multi-sync monitors, providing versatility for various display applications.
- Programmable Pixel Panning: It offers programmable pixel panning, which is essential for smooth scrolling and panning of high-resolution images.
- Low Power Consumption: With power management features, the ADV478KP80E maintains low power consumption, which is critical for energy-efficient designs.
Applications
The ADV478KP80E is ideal for a wide range of applications, including:
- High-resolution color graphics workstations
- Professional video editing and playback systems
- Advanced gaming consoles
- Medical imaging equipment
- Industrial control and automation systems
Quality and Reliability
Analog Devices Inc. ensures that the ADV478KP80E is manufactured to the highest standards, offering exceptional quality and reliability. The product is rigorously tested to meet stringent industry specifications and is backed by Analog Devices' commitment to customer satisfaction.
With its robust feature set and proven performance, the ADV478KP80E from Analog Devices Inc. is the ideal choice for developers and engineers looking to create state-of-the-art display systems with rich color depth and high resolution.