The AIC2354-33GDATR(HQ33G) is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a leader in the semiconductor industry. This robust regulator is designed to deliver a fixed output voltage of 3.3V with a maximum output current of up to 5A, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.
Key Features
- High Output Current: Capable of delivering up to 5A of continuous output current.
- Low Dropout Voltage: Maintains regulation with minimal difference between the input and output voltages, enhancing efficiency.
- Fixed Output Voltage: Provides a stable 3.3V output, which is essential for sensitive electronic components.
- Thermal Protection: Includes built-in thermal shutdown to protect against overheating.
- Current Limit Protection: Features current limiting to safeguard the device and the load from excessive current.
Applications
The AIC2354-33GDATR(HQ33G) is versatile and can be used in a variety of applications, including but not limited to:
- Telecommunications
- Networking equipment
- Computing devices
- Consumer electronics
- Industrial systems
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability. The AIC2354-33GDATR(HQ33G) is no exception and is manufactured to the highest standards to ensure it meets the rigorous demands of modern electronic devices. With its advanced features and robust design, this linear regulator is an excellent choice for designers looking for a dependable power management solution.
Ordering Information
The AIC2354-33GDATR(HQ33G) is available in a green-compliant package and is part of Analog Devices Inc.'s commitment to environmentally friendly products. For ordering or to request samples, please visit the Analog Devices Inc. website or contact your local sales representative.