EN
  • EN
  • DE

AD-FMCOMMS11-EBZ

Part No AD-FMCOMMS11-EBZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description 5 GHZ TX/RX COMMS BOARD / - AD9162, AD9625 Transceiver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Transceiver
For Use With/Related Products AD9162, AD9625
Supplied Contents Board(s)
Base Product Number AD-FMCOMMS11
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A002H1E
HTSUS 8543.70.9860
Win Source Part Number 1338809-AD-FMCOMMS11-EBZ
Ultra Librarian 3D Model Ultra Librarian AD-FMCOMMS11-EBZ CAD Model

Description

AD-FMCOMMS11-EBZ RF Transceiver Module

The AD-FMCOMMS11-EBZ from Analog Devices Inc. is a high-performance RF (Radio Frequency) transceiver module designed for RF enthusiasts, system architects, and those looking to rapidly prototype radio systems. This module is part of the wider AD-FMCOMMS series of high-speed analog modules that are designed to showcase ADI's leading-edge RF solutions.

At the heart of the AD-FMCOMMS11-EBZ is the AD9361, a highly integrated RF Agile Transceiver™. It provides a flexible and configurable platform that supports a wide range of applications from 70 MHz to 6 GHz. The transceiver is capable of channel bandwidths from less than 200 kHz to 56 MHz by changing the sampling rate and digital filters. This makes it suitable for a wide array of applications, including 3G/4G cellular equipment, general-purpose wireless networking, and point to point microwave links.

The module is designed to be used in conjunction with the Analog Devices Inc. software-defined radio (SDR) platforms and the ADI reference design integrations with FPGA development boards. It provides an RF front end, mixed-signal baseband section, and an interface to a processor or FPGA for signal processing.

Key features of the AD-FMCOMMS11-EBZ include:

  • Support for wideband and narrowband RF transceivers
  • Highly integrated design with an on-board PLL, mixers, filters, and amplifiers
  • Flexible interface options with support for FDD and TDD operation
  • Automatic Gain Control (AGC) and MIMO support
  • Compatible with many industry-standard FPGAs and SoCs
  • Easy-to-use evaluation software for hassle-free configuration and testing

The AD-FMCOMMS11-EBZ is an excellent choice for rapid prototyping and testing of sophisticated RF systems. It offers a wide frequency range and high bandwidth capabilities, making it a versatile tool for both educational and professional R&D environments. Whether you're developing for commercial, military, or industrial applications, this transceiver module provides a reliable and scalable solution to meet your RF design needs.

For more detailed information, datasheets, and support resources, please visit the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us
MACOM Technology Solutions
CGHV31500F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-009594-CF18A
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAD-007086-00010
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATSS0018TR-3000
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess