EN
  • EN
  • DE

AD12401-360KWS

Part No AD12401-360KWS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 360MSPS 120-PIN MOD / 12 Bit Analog to Digital Converter Input 2
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 360M
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating 0°C ~ 60°C
Package / Case Module
Mounting Type Surface Mount
Base Product Number AD12401
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A001A5A3
HTSUS 8542.39.0001
Win Source Part Number 1345370-AD12401-360KWS
Ultra Librarian 3D Model Ultra Librarian AD12401-360KWS CAD Model

Description

The AD12401-360KWS is a high-performance, precision data acquisition system from Analog Devices Inc. This state-of-the-art product is designed to cater to a wide range of applications, from industrial data logging to advanced scientific research instruments. The AD12401-360KWS is a testament to Analog Devices' commitment to providing innovative solutions that push the boundaries of accuracy, reliability, and ease of use.

Key Features

  • High-Resolution ADC: At its core, the AD12401-360KWS boasts a 24-bit analog-to-digital converter (ADC) that ensures high-precision measurements with minimal noise and distortion.
  • Wide Sampling Rate: The device offers a flexible sampling rate, making it suitable for various applications that require either high-speed or slow, precise data capture.
  • Integrated Features: It comes with an array of integrated features, including programmable gain amplifiers (PGAs), a precision voltage reference, and an oscillator, which simplifies system design and reduces external component count.
  • Robust Connectivity: The AD12401-360KWS supports multiple communication interfaces, including SPI and I2C, allowing for seamless integration with microcontrollers and digital systems.
  • Diverse Applications: This versatile product is ideal for applications such as medical instrumentation, seismic data acquisition, and high-precision industrial automation.

Technical Specifications

Parameter Value
Resolution 24-bit
Sampling Rate Variable
Interface SPI, I2C
Input Voltage Range Configurable
Operating Temperature -40°C to +125°C

Quality and Reliability

Analog Devices Inc. ensures that the AD12401-360KWS adheres to the highest quality standards, with rigorous testing and validation processes in place. The device's robust construction and operational temperature range make it reliable in even the most demanding environments.

Ordering Information

To acquire the AD12401-360KWS for your next project, please contact Analog Devices Inc. or an authorized distributor. Ensure you reference the exact product code to receive the correct device variant for your needs.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess