EN
  • EN
  • DE

AD15700BCA

Part No AD15700BCA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC I/0 PORT 16BIT 144-CSPBGA / 1 Channel AFE 16 Bit 132 mW 144-CSPBGA (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 16
Number of Channels 1
Power (Watts) 132 mW
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Base Product Number AD15700
Standard Package 1
MSL Level 3 (168 Hours)
ECCN 3A991C4
HTSUS 8542.39.0001
Win Source Part Number 1345369-AD15700BCA
Ultra Librarian 3D Model Ultra Librarian AD15700BCA CAD Model

Description

The AD15700BCA is a high-performance, precision analog-to-digital converter (ADC) produced by the renowned manufacturer Analog Devices Inc. This component is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise signal conversion from analog to digital form.

Key Features

  • Resolution: The AD15700BCA boasts a remarkable resolution that ensures fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With its high-speed sampling rate, this ADC can process rapidly changing signals, capturing every nuance without lag, which is critical for applications such as digital oscilloscopes and spectrum analyzers.
  • Input Range: The flexible input range allows the device to accommodate a variety of signal levels, making it versatile for use in different scenarios.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD15700BCA minimizes power usage, which is essential for battery-powered or energy-sensitive applications.
  • Interface: It features a user-friendly interface that ensures seamless integration with microcontrollers and digital signal processors (DSPs).

Applications

The AD15700BCA is suitable for a diverse array of applications, including but not limited to:

  • Medical imaging systems
  • Professional audio equipment
  • Test and measurement instruments
  • Data acquisition systems
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD15700BCA is no exception. It is manufactured using state-of-the-art processes to ensure high reliability and performance consistency. The device is also subjected to rigorous testing to guarantee that it meets the stringent standards expected from a leading semiconductor company.

Ordering Information

When considering the AD15700BCA for your design needs, you can trust that you are selecting a top-tier product from Analog Devices Inc. For detailed specifications, sample requests, or to place an order, please visit the official Analog Devices website or contact an authorized distributor.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess