EN
  • EN
  • DE

AAT3221IGV-2.9-T1

Part No AAT3221IGV-2.9-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description 150mA NanoPower™ LDO Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134957-AAT3221IGV-2.9-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AAT3221IGV-2.9-T1 CAD Model

Description

The AAT3221IGV-2.9-T1 is a high-efficiency fractional charge pump DC-DC converter from Advanced Analog Technology, Inc. This device is designed to provide a regulated output voltage of 2.9V from a battery or other power source. The "-T1" suffix likely indicates tape and reel packaging for automated assembly.

Applications

  • Mobile Phones: Powering low-voltage digital circuits, memory, or other sensitive components.
  • Portable Media Players: Providing a stable supply voltage for digital signal processors (DSPs) and other key components.
  • Wireless Devices: Supplying power to RF transceivers, microcontrollers, and memory.
  • Handheld Instruments: Powering sensors, displays, and data acquisition circuitry.
  • Digital Cameras: Used in power management systems for various sub-circuits.

Features

  • High Efficiency: Charge pump architecture minimizes power losses compared to linear regulators.
  • Fractional Charge Pump: Supports different charge pump ratios (e.g., 1x, 1.5x, 2x) for optimal efficiency across a wide input voltage range.
  • Low Quiescent Current: Conserves battery power in portable devices, extending operating time.
  • Short-Circuit Protection: Protects the device and the load from damage due to short circuits.
  • Thermal Overload Protection: Prevents the device from overheating by shutting down when the internal temperature exceeds a safe limit.
  • Small Solution Size: Requires minimal external components, resulting in a compact solution.

Benefits

  • Longer Battery Life: High efficiency and low quiescent current maximize the operating time of portable devices.
  • Stable Output Voltage: Provides a clean and regulated 2.9V output, ensuring reliable performance of connected devices.
  • Increased Reliability: Protection features prevent damage from overcurrent and overtemperature conditions.
  • Simplified Design: Requires only a few external components, simplifying circuit design.

Additional Details

The AAT3221IGV-2.9-T1 requires external capacitors for charge pumping and output filtering. The values of these capacitors are critical for optimal performance and stability. Consult the manufacturer's datasheet for recommended capacitor values and types, as well as PCB layout recommendations. Proper grounding and bypassing techniques should be used to minimize noise and ensure stable operation. Also check the input voltage range in the datasheet to make sure it matches the power source.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Molex, LLC
FPC Connector
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess