EN
  • EN
  • DE

AD21573WCBCZ502-RL

Part No AD21573WCBCZ502-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-21573, 500MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SHARC®
Package Tape & Reel
Type Fixed/Floating Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.768MB
Voltage - I/O 3.30V
Voltage - Core 1.15V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Base Product Number AD21573
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1345425-AD21573WCBCZ502-RL
Ultra Librarian 3D Model Ultra Librarian AD21573WCBCZ502-RL CAD Model

Description

Introducing the AD21573WCBCZ502-RL from Analog Devices Inc.

The AD21573WCBCZ502-RL is a cutting-edge product from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular component is designed to cater to the needs of sophisticated electronic systems that require precise and reliable performance.

At the heart of the AD21573WCBCZ502-RL is its robust architecture that ensures stable operation under a variety of conditions. This product is well-suited for applications in industries such as automotive, telecommunications, aerospace, and medical devices, where accurate signal processing is paramount.

Key Features:

  • High Precision: The AD21573WCBCZ502-RL boasts a high level of accuracy, making it ideal for critical applications that depend on precise measurements and control.
  • Durability: Built to withstand harsh environments, this component is reliable under stress, ensuring continuous performance without degradation over time.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, which is designed to operate with minimal power draw, thereby extending the life of battery-powered devices.
  • Advanced Technology: Leveraging Analog Devices Inc.'s state-of-the-art technology, the AD21573WCBCZ502-RL offers superior signal processing capabilities, contributing to the overall enhancement of system performance.
  • Easy Integration: The component is designed for seamless integration into existing systems, providing a straightforward solution for upgrading or building new electronic products.

The AD21573WCBCZ502-RL is available in a robust package that ensures its integrity during handling and operation. Its compact size allows for integration into space-constrained applications without compromising on performance.

Whether you're developing advanced communication systems, precision instrumentation, or control systems, the AD21573WCBCZ502-RL from Analog Devices Inc. offers the reliability and performance necessary to meet the demands of your project. With its combination of precision, durability, and low power consumption, this product stands as a testament to Analog Devices Inc.'s commitment to quality and innovation in the field of electronic components.

Choose the AD21573WCBCZ502-RL for your next project and experience the difference that high-quality components can make in the success of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess