EN
  • EN
  • DE

AD2420BCPZ

Part No AD2420BCPZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description AD2420 / Audio Audio Transceiver 1 Channel 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Obsolete
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 1
Interface I2C, I2S
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number AD2420
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345376-AD2420BCPZ
Ultra Librarian 3D Model Ultra Librarian AD2420BCPZ CAD Model

Description

Product Overview: AD2420BCPZ by Analog Devices Inc.

The AD2420BCPZ is a cutting-edge component manufactured by Analog Devices Inc., renowned for their innovative and high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular product is part of the A2B® series, which stands for Automotive Audio Bus®, and is designed to deliver superior audio quality for automotive applications.

The AD2420BCPZ is a node IC that serves as a critical element in the A2B technology, which is a digital audio bus that reduces the weight and complexity of audio wiring in vehicles. This technology enables the distribution of audio and control data together with clock and power over a single, unshielded twisted-pair wire. This not only simplifies the in-vehicle audio design but also significantly improves the system's performance and flexibility.

Key Features of AD2420BCPZ:

  • High-Fidelity Audio: Supports high-quality audio streaming with low latency, ensuring synchronized audio playback across multiple devices.
  • Reduced Wiring Complexity: Utilizes a single twisted-pair wire for audio transmission, power, and control signals, thereby minimizing wiring requirements and reducing vehicle weight.
  • Scalable: Designed to support daisy-chaining of up to 10 meters between nodes with up to 15 discrete nodes on a single bus, making it highly adaptable for various audio system configurations.
  • Error Detection and Handling: Incorporates sophisticated error detection and handling mechanisms to ensure robust and reliable communication in the demanding automotive environment.
  • Power Management: Features power control capabilities, allowing for efficient management of system power based on the dynamic requirements of the audio network.

Applications:

The AD2420BCPZ is specifically tailored for automotive audio applications, including but not limited to:

  • Infotainment and multimedia systems
  • Active noise cancellation systems
  • Hands-free and in-car communication systems
  • Advanced driver-assistance systems (ADAS) requiring audio feedback

With its robust design and advanced features, the AD2420BCPZ from Analog Devices Inc. is an ideal solution for automotive manufacturers looking to enhance the audio experience while streamlining the design and implementation of their vehicle's audio systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Texas Instruments
Lowest to $2.0045
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $14.6617
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess