EN
  • EN
  • DE

AD2420KCPZ

Part No AD2420KCPZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description AD2420 / Audio Audio Transceiver 1 Channel 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Obsolete
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 1
Interface I2C, I2S
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number AD2420
Standard Package 235
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345375-AD2420KCPZ
Ultra Librarian 3D Model Ultra Librarian AD2420KCPZ CAD Model

Description

The AD2420KCPZ is an innovative component from the renowned semiconductor manufacturer Analog Devices Inc., designed to meet the rigorous demands of modern electronic systems. This product is a crucial part of the A2B® (Automotive Audio Bus) series, which is engineered to provide superior audio data transfer capabilities, particularly in automotive applications.

Key Features:

  • High Fidelity Audio: The AD2420KCPZ supports high-quality audio streaming with a low signal-to-noise ratio, ensuring crystal-clear sound transmission.
  • Reduced Wiring Complexity: The A2B technology simplifies the audio and control wiring within vehicles, which can help to reduce weight, improve fuel efficiency, and lower overall costs.
  • Scalability: A2B technology is highly scalable, allowing for the interconnection of multiple devices over a single unshielded twisted pair wire, making it ideal for complex audio systems.
  • Integrated Phantom Power: The device can provide power to downstream nodes over the same cable used for data transmission, further simplifying system design and reducing cable bulk.

Applications:

  • Automotive audio networks
  • Active noise cancellation systems
  • In-car communication systems
  • Hands-free systems

The AD2420KCPZ is housed in a compact 32-lead LFCSP (5x5 mm) package, making it suitable for space-constrained applications. Its operational temperature range from -40°C to +105°C ensures reliable performance under extreme conditions, which is essential for automotive environments.

With its advanced features and robust design, the AD2420KCPZ from Analog Devices Inc. is an ideal solution for designers looking to implement efficient, high-quality audio systems in vehicles, while also considering future scalability and system integration.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Texas Instruments
Lowest to $2.0045
Texas Instruments
Lowest to $9.6370
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess