EN
  • EN
  • DE

AD2S65412B

Part No AD2S65412B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DIGITAL TO SYNCHRO OR RESOLVER / Digital Converter to Resolver 14 b, 16 b Parallel 32-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Type Digital Converter to Resolver
Resolution (Bits) 14 b, 16 b
Data Interface Parallel
Voltage Supply Source Dual Supply
Voltage - Supply ±14.25V ~ 15.75V, ±14.25V ~ 15.75V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 32-CDIP (0.900", 22.86mm)
Supplier Device Package 32-CDIP
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345413-AD2S65412B
Ultra Librarian 3D Model Ultra Librarian AD2S65412B CAD Model

Description

Introducing the AD2S65412B from Analog Devices Inc.

Analog Devices Inc. presents the AD2S65412B, a state-of-the-art variable resolution, monolithic Resolver-to-Digital Converter (RDC), which offers an unparalleled combination of accuracy, robustness, and flexibility for high-performance motion control applications. This innovative product is designed to interpret the angular position and velocity of a rotating shaft using resolver sensors, making it an indispensable component in industrial, automotive, and aerospace systems where precision is paramount.

Key Features

  • High Resolution: The AD2S65412B boasts programmable resolution up to 16 bits, ensuring precise digital representation of the resolver's analog signal.
  • Dynamic Performance: With its ability to track rapid changes in velocity and position, this RDC is well-suited for dynamic environments where quick response times are critical.
  • Integrated Fault Detection: Safety is a top priority, and the AD2S65412B includes built-in fault detection mechanisms for loss of resolver signals, out-of-range inputs, and system malfunctions.
  • Wide Operating Temperature Range: Engineered to operate reliably across a broad temperature spectrum, this device is ideal for harsh industrial conditions.

Applications

  • Robotics and Automated Machinery
  • Automotive Powertrain and Steering Systems
  • Avionics and Marine Navigation Systems
  • Servo Motor Control and Feedback Systems

Technical Specifications

  • Supply Voltage: Operates at a single 5V supply voltage for seamless integration into existing systems.
  • Interface: The device offers a flexible SPI interface for easy communication with microcontrollers and digital systems.
  • Package: Available in a compact, surface-mount LQFP package, the AD2S65412B is designed for space-constrained applications.

The AD2S65412B from Analog Devices Inc. is a testament to the company's commitment to innovation and quality. With its superior performance, reliability, and versatility, this RDC is an excellent choice for system designers and engineers seeking to enhance the accuracy and integrity of their motion control solutions.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess