EN
  • EN
  • DE

AD2S66432B

Part No AD2S66432B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DIGITAL TO SYNCHRO OR RESOLVER / Digital Converter to Resolver 14 b, 16 b Parallel 32-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Type Digital Converter to Resolver
Resolution (Bits) 14 b, 16 b
Data Interface Parallel
Voltage Supply Source Dual Supply
Voltage - Supply ±14.25V ~ 15.75V, ±14.25V ~ 15.75V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 32-CDIP (0.900", 22.86mm)
Supplier Device Package 32-CDIP
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345407-AD2S66432B
Ultra Librarian 3D Model Ultra Librarian AD2S66432B CAD Model

Description

Product Overview: AD2S66432B from Analog Devices Inc.

The AD2S66432B is a high-performance resolver-to-digital converter (RDC) manufactured by Analog Devices Inc. This sophisticated integrated circuit (IC) is designed to interpret the angular position and velocity of a rotating shaft using resolver sensors, making it an invaluable component in various industrial and automotive applications.

Key Features:

  • High Accuracy: The AD2S66432B offers exceptional precision in position and velocity measurements, ensuring reliable performance in critical control systems.
  • Variable Resolution: With programmable resolution settings, this RDC can be tailored to meet the specific requirements of different applications, ranging from simple to highly complex systems.
  • Dual Resolver Inputs: This device supports dual resolver inputs, allowing for redundancy and increased system reliability.
  • Wide Operating Temperature Range: The AD2S66432B is designed to operate effectively across a broad temperature range, making it suitable for harsh environments.
  • Dynamic Signal Processing: It incorporates dynamic signal processing capabilities, which enhance the signal-to-noise ratio and improve the overall performance of the system.

Applications:

The AD2S66432B is versatile and can be used in a variety of applications, including:

  • Automotive systems, such as electric power steering and transmission control
  • Industrial robotics and automation, where precise motion control is required
  • Aerospace and defense systems, for accurate navigation and positioning
  • Heavy machinery, for monitoring and controlling mechanical movements

Technical Specifications:

The technical specifications of the AD2S66432B make it a robust choice for demanding applications:

  • Input Voltage: 5 V ±5%
  • Operating Temperature: -40°C to +125°C
  • Package: 44-lead LQFP (Low-profile Quad Flat Package)
  • Communication Interface: Serial Peripheral Interface (SPI)

In summary, the AD2S66432B from Analog Devices Inc. is a feature-rich resolver-to-digital converter that offers accurate and reliable performance for a wide range of motion control applications. Its robust design and flexible features make it an ideal choice for engineers looking to integrate precise position and velocity sensing into their systems.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess