EN
  • EN
  • DE

GRM155R60J156MEBFD

Part No GRM155R60J156MEBFD
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824279-GRM155R60J156MEBFD
Ultra Librarian 3D Model Ultra Librarian GRM155R60J156MEBFD CAD Model

Description

The GRM155R60J156MEBFD is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for general electronic circuits, particularly in applications requiring a small size and high capacitance.

Applications

  • Mobile phones
  • Smartphones
  • Tablets
  • Wearable devices
  • Bypass capacitors
  • Decoupling capacitors

Features

  • EIA Size 0402 (1005 Metric)
  • Capacitance: 15 µF
  • Voltage: 6.3 VDC
  • Dielectric: X5R
  • High capacitance in a small size

Benefits

  • Miniaturization of electronic devices due to its small size.
  • Effective noise filtering in power supplies and digital circuits due to high capacitance.
  • Reliable performance in a variety of applications.

Additional Details

The GRM155R60J156MEBFD utilizes an X5R dielectric material, which offers a good balance between capacitance, size, and temperature stability. X5R capacitors typically operate over a temperature range of -55°C to +85°C, with a capacitance variation of ±15%. The terminations are typically nickel barrier with tin plating to ensure good solderability. It is designed for reflow soldering processes. The part is lead-free and RoHS compliant, adhering to environmental regulations. The GRM series is known for its high reliability and performance in a wide range of applications. The small size and high capacitance value make it ideal for use in space-constrained applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess