EN
  • EN
  • DE

AD45080-REEL

Part No AD45080-REEL
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description SPECIAL PART FOR SIEMENS ONLY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series *
Package Bulk
Standard Package 10,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1345400-AD45080-REEL
Ultra Librarian 3D Model Ultra Librarian AD45080-REEL CAD Model

Description

Analog Devices Inc.

The AD45080-REEL from Analog Devices Inc. is a precision, low power, and low noise operational amplifier that comes on a reel, making it ideal for automated manufacturing processes. This operational amplifier (op-amp) is well-suited for a wide range of applications, including medical devices, instrumentation, and control systems. Its low power consumption and low noise characteristics also make it a perfect choice for battery-powered devices and applications requiring high signal integrity.

Key Features:

  • Precision Performance: The AD45080-REEL delivers high accuracy with minimal offset and drift, ensuring reliable performance for precision applications.
  • Low Power Consumption: Designed for energy efficiency, this op-amp maintains its performance while consuming minimal power, which is critical for portable and battery-operated devices.
  • Low Noise: With its low noise specifications, the AD45080-REEL is an excellent choice for applications where maintaining signal fidelity is paramount, such as audio and instrumentation.
  • Wide Supply Range: The device operates across a broad range of supply voltages, providing flexibility in various system designs and ensuring compatibility with a multitude of other components.
  • Robust Packaging: Supplied in reel packaging, the AD45080-REEL is designed to integrate seamlessly into automated manufacturing lines, thus reducing assembly costs and enhancing production efficiency.

Applications:

The AD45080-REEL is versatile and can be used in a variety of applications, such as:

  • Sensor amplification and signal conditioning
  • Medical instrumentation
  • Active filters
  • Data acquisition systems
  • Portable and battery-powered devices
  • Audio equipment

Analog Devices Inc. is known for its commitment to high-quality components, and the AD45080-REEL is no exception. Integrating this op-amp into your design will ensure a balance of performance, power efficiency, and noise minimization, making it an excellent choice for demanding applications that require the utmost in precision and reliability.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess