EN
  • EN
  • DE

TPHR9003NL.L1Q(M

Part No TPHR9003NL.L1Q(M
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840949-TPHR9003NL.L1Q(M
Ultra Librarian 3D Model Ultra Librarian TPHR9003NL.L1Q(M CAD Model

Description

The TPHR9003NL.L1Q(M) is a 30V N-channel Power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management applications. This MOSFET utilizes advanced trench gate technology to minimize on-resistance (RDS(on)) and gate charge (Qg), contributing to lower power losses and improved overall system efficiency. Its compact surface-mount package allows for efficient thermal management and space-saving design.

Applications:

  • DC-DC converters: Suitable for voltage regulation in various electronic devices.
  • Load switches: Used to control power delivery to different loads within a system.
  • Power management circuits: Integral part of power distribution networks in portable devices and other electronic systems.
  • Motor control: Can be used in low voltage motor control applications.

Features:

  • Low on-resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Low gate charge (Qg): Minimizes switching losses.
  • High-speed switching: Enables efficient operation at high frequencies.
  • Logic Level Drive: Allows direct drive from microcontrollers.
  • Surface mount package: Facilitates automated assembly and compact designs.
  • AEC-Q101 qualified: Suitable for automotive applications.

Benefits:

  • Improved power efficiency: Reduces energy consumption and heat generation.
  • Extended battery life: Beneficial for portable devices.
  • Compact design: Enables smaller and lighter electronic products.
  • Enhanced system reliability: Due to robust design and automotive qualification.
  • Simplified circuit design: Logic level drive simplifies interface with control circuits.

Additional Details:

The TPHR9003NL.L1Q(M) features a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 26A (depending on the specific conditions). It has a gate-source voltage (VGS) rating of ±20V. The device’s low RDS(on), typically around 9 mΩ at VGS = 10V, contributes significantly to reducing power dissipation. The MOSFET is supplied in a small surface-mount package, allowing for high-density circuit board assembly. It operates over a wide temperature range, making it suitable for various operating environments.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4942 $51.8910
220+ $0.4624 $101.7280
340+ $0.4464 $151.7760
485+ $0.4145 $201.0325
630+ $0.3986 $251.1180
785+ $0.3827 $300.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,720 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess