EN
  • EN
  • DE

TOTX1950(F)

Part No TOTX1950(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Transmitter, 10Mbps, Through Hole Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 6
RoHS Compliant
Win Source Part Number 1017719-TOTX1950(F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TOTX1950(F) CAD Model

Description

The TOTX1950(F) is a fiber optic transmitter module manufactured by Toshiba Semiconductor and Storage. It is designed for transmitting digital data over optical fiber, providing high-speed, reliable communication in various applications. These modules convert electrical signals into optical signals, which are then transmitted through the fiber optic cable.

Applications:

  • Digital audio equipment (e.g., CD players, DVD players, amplifiers).
  • Industrial control systems.
  • Medical equipment.
  • Data communication networks.
  • Gaming consoles.
  • Optical data links.

Features:

  • High-speed data transmission.
  • Low power consumption.
  • Compact size.
  • TTL compatible input.
  • Easy to use.
  • RoHS compliant.

Benefits:

  • Provides reliable and high-quality data transmission.
  • Reduces noise and interference compared to electrical cables.
  • Offers electrical isolation between devices.
  • Enables long-distance communication without signal degradation.
  • Small form factor allows for use in compact devices.

Additional Details:

Specific technical specifications such as the data rate, optical output power, wavelength, and operating temperature can be found in the device datasheet provided by Toshiba Semiconductor and Storage. These transmitters typically operate at wavelengths in the visible or near-infrared spectrum. They often include an internal light source, such as an LED or laser diode, and a lens system to focus the light into the optical fiber.

The TOTX1950(F) fiber optic transmitter module is a key component in applications where high-speed, reliable, and noise-free data transmission is required. Its compact size and ease of use make it a popular choice for a variety of digital communication systems.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess