EN
  • EN
  • DE

AD5694RBRUZ

Part No AD5694RBRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC+®
Package Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±0.12, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD5694
Other Names ANAANAAD5694RBRUZ,505-AD5694RBRUZ,-2735-AD5694RBRUZ,2156-AD5694RBRUZ,AD5694RBRUZ
Standard Package 96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265203-AD5694RBRUZ
Ultra Librarian 3D Model Ultra Librarian AD5694RBRUZ CAD Model

Description

The AD5694RBRUZ, crafted by the renowned Analog Devices Inc., is a member of the NanoDAC series, offering a compact and high-precision digital-to-analog conversion solution. This device is designed to provide four 12-bit DACs in a single package, making it an ideal choice for space-constrained applications that demand accurate and stable analog output.

Key Features:

  • Four 12-Bit DACs: The AD5694RBRUZ boasts four individual 12-bit DAC channels, enabling precise control over multiple analog outputs simultaneously.
  • Compact Package: Housed in a TSSOP (Thin Shrink Small Outline Package), this device offers a minimized footprint, perfect for densely packed circuit boards.
  • Integrated Reference: An on-chip, precision 2.5V, 2ppm/°C reference voltage provides a stable baseline for the DAC outputs, reducing the need for external components.
  • I2C Interface: Communication with the AD5694RBRUZ is achieved via a standard I2C interface, supporting standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes for versatile connectivity options.
  • Wide Supply Range: The device operates with a supply voltage range from 2.7V to 5.5V, accommodating various system power requirements.
  • Low Power Consumption: With a typical power consumption of just 0.6 mW at 5V, the AD5694RBRUZ is an energy-efficient choice for battery-powered or energy-sensitive applications.

Applications:

The AD5694RBRUZ is adept at serving a multitude of applications, including but not limited to:

  • Portable battery-powered devices
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Process control and automation
  • Medical equipment

Product Summary:

The AD5694RBRUZ from Analog Devices Inc. is a testament to the company's commitment to delivering high-performance and space-efficient analog technology. Its four-channel architecture, integrated voltage reference, and low power consumption make it an exceptional choice for designers looking to enhance the precision and efficiency of their electronic systems. Whether deployed in industrial, medical, or consumer electronics, the AD5694RBRUZ stands as a robust and reliable DAC solution.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2838 $60.8514
7+ $16.6432 $116.5024
10+ $16.1231 $161.2310
13+ $15.6030 $202.8390
17+ $15.0829 $256.4093
23+ $13.5226 $311.0198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess