EN
  • EN
  • DE

AD5766BCBZ-RL7

Part No AD5766BCBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 49WLCSP / 16 Bit Digital to Analog Converter 16 49-WLCSP (3.45x3.45)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Number of D/A Converters 16
Settling Time 12µs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.97V ~ 16V
INL/DNL (LSB) ±16, ±1
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Case / Package 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.45x3.45)
Mounting Surface Mount
Base Product Number AD5766
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD5766BCBZ-RL7CT,-2735-AD5766BCBZ-RL7DKR,AD5766BCBZ-RL7DKR,AD5766BCBZ-RL7TR,AD5766BCBZ-RL7-ND,AD5766BCBZ-RL7CT
Standard Package 1,500
Win Source Part Number 1322938-AD5766BCBZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5766BCBZ-RL7 CAD Model

Description

The AD5766BCBZ-RL7, manufactured by Analog Devices Inc., is a high-precision, 16-channel, 16-bit digital-to-analog converter (DAC) that offers a compact and efficient solution for advanced industrial control systems, automated test equipment, and precision instrumentation applications.

Key Features

  • Resolution: The AD5766BCBZ-RL7 boasts a 16-bit resolution, providing fine-grain control over output signals.
  • Channels: With 16 independent channels, this DAC can manage multiple output tasks simultaneously, making it ideal for complex systems that require multiple analog outputs.
  • Output Range: It features a versatile output range that includes bipolar and unipolar options, which can be programmed through a serial interface.
  • Integrated Reference: The inclusion of an on-chip 2.5V reference voltage simplifies the design by reducing the need for external components.
  • Package: The device is housed in a compact 48-lead LFCSP (7mm x 7mm) package, allowing for a reduced footprint on printed circuit boards.
  • Interface: It supports a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing versatility in system design.

Applications

The AD5766BCBZ-RL7 is designed to meet the demands of a range of applications where precision and channel density are critical. It is particularly well-suited for:

  • Industrial Automation
  • Process Control
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Performance and Quality

Analog Devices Inc. is renowned for its commitment to high-quality and performance. The AD5766BCBZ-RL7 is no exception, with its robust design ensuring stable and reliable performance even in the most demanding environments. The device operates over a wide temperature range and has built-in thermal protection to maintain accuracy and protect against overheating.

Ordering Information

The AD5766BCBZ-RL7 is available for order in reel form, facilitating its integration into automated manufacturing processes. For detailed specifications and ordering information, customers can visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.7807 $75.7807
2+ $62.1790 $124.3580
3+ $60.2359 $180.7077
4+ $58.2929 $233.1716
6+ $56.3497 $338.0982
7+ $50.5204 $353.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess