EN
  • EN
  • DE

AD640BE

Part No AD640BE
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LOGARITHMIC 1 CIRCUIT 20CLCC / Logarithmic Amplifier 1 Circuit 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Logarithmic
Number of Circuits 1
-3db Bandwidth 350 MHz
Current - Input Bias 7 µA
Voltage - Input Offset 50 µV
Current - Supply 35mA
Current - Output / Channel 2.3 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 15 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number AD640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-AD640BE
Standard Package 1
Win Source Part Number 1319741-AD640BE
Ultra Librarian 3D Model Ultra Librarian AD640BE CAD Model

Description

The AD640BE is a high-performance, monolithic logarithmic amplifier from Analog Devices Inc., designed for a wide range of applications, including radar and laser signal processing, medical instrumentation, and base-station dynamic range enhancement. It is known for its excellent accuracy, stability, and versatility, making it a preferred choice for engineers and designers in complex signal processing environments.

Key Features:

  • Wide Dynamic Range: The AD640BE offers an impressive dynamic range of 60 dB, ensuring accurate logarithmic scaling over a wide range of input signal strengths.
  • High Accuracy: It provides a high degree of accuracy, with a typical nonlinearity of less than ±0.5 dB, which is essential for precision measurement applications.
  • Frequency Response: The device operates effectively over a broad frequency range, making it suitable for both low-frequency and high-frequency signal processing tasks.
  • Temperature Stability: The AD640BE features excellent temperature stability, which minimizes performance variations over a wide temperature range.
  • Low Power Consumption: With a focus on efficiency, this logarithmic amplifier is designed to consume minimal power, which is critical for battery-powered and portable applications.

Applications:

  • Radar Systems
  • Laser Systems
  • Medical Diagnostic Equipment
  • Wireless Base Stations
  • Electronic Warfare

The AD640BE is housed in a robust package that ensures long-term reliability and durability, even in harsh operating conditions. Its exceptional performance characteristics and the reputation of Analog Devices Inc. for quality make it an excellent choice for professionals seeking a reliable logarithmic amplifier solution.

Overall, the AD640BE exemplifies Analog Devices Inc.'s commitment to providing advanced technology that meets the demanding requirements of modern electronic systems. Its combination of wide dynamic range, high accuracy, and temperature stability makes it an indispensable component in the design of sophisticated signal processing circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess