EN
  • EN
  • DE

AD671SD-750/883B

Part No AD671SD-750/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT FLASH ADC / 12 Bit Analog to Digital Converter 1 Input Flash 24-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD671
Package Bulk
Number of Bits 12
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Architecture Flash
Reference Type External
Voltage - Supply, Analog ±4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1345388-AD671SD-750/883B
Ultra Librarian 3D Model Ultra Librarian AD671SD-750/883B CAD Model

Description

Analog Devices Inc. AD671SD-750/883B Product Overview

The AD671SD-750/883B is a high-performance, integrated analog-to-digital converter (ADC) produced by Analog Devices Inc., a renowned leader in the semiconductor industry. Designed to deliver precision and speed, this ADC is a preferred choice for a wide range of applications, including military, aerospace, and high-reliability systems.

Key Features

  • Resolution: The AD671SD-750/883B boasts a 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Conversion Rate: With a conversion rate of 750 kilosamples per second (KSPS), this ADC is capable of handling high-speed applications that require rapid data processing.
  • Input Range: The device offers a flexible input range, ensuring compatibility with a variety of signal types and amplitudes.
  • Interface: The digital interface is straightforward and compatible with a range of microprocessors and digital systems, facilitating easy integration into existing designs.
  • Reliability: The AD671SD-750/883B is part of Analog Devices' military-grade product line, designed to meet the stringent 883B standard for reliability and performance under extreme conditions.

Applications

This ADC is highly versatile and can be used in numerous demanding environments and applications, including:

  • Defense and aerospace electronics
  • High-reliability systems in harsh environments
  • Instrumentation and test equipment
  • Medical imaging devices
  • Communications infrastructure

Quality and Support

Analog Devices Inc. is committed to providing top-quality products and support. The AD671SD-750/883B ADC is manufactured with the highest standards, ensuring that it meets the rigorous requirements of the most critical systems. In addition, Analog Devices provides comprehensive technical support and documentation to assist with the integration and maintenance of their products.

For engineers and designers seeking an ADC that offers precision, speed, and reliability, the AD671SD-750/883B from Analog Devices Inc. stands out as an exceptional choice. Its military-grade construction and performance specifications make it an ideal component for systems where failure is not an option.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess