EN
  • EN
  • DE

AD71151ACPZ

Part No AD71151ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MEASUREMENT ENERGY CSP / Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Base Product Number AD71151
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1345524-AD71151ACPZ
Ultra Librarian 3D Model Ultra Librarian AD71151ACPZ CAD Model

Description

AD71151ACPZ - Precision, Low Power, Single-Supply JFET Amplifier

Manufactured by Analog Devices Inc., the AD71151ACPZ is a high-performance precision JFET (Junction Field-Effect Transistor) input amplifier that offers a blend of features making it ideal for a wide range of applications. This device is particularly well-suited for high-impedance sensor amplification and precise data acquisition in medical, industrial, and instrumentation applications.

Key Features

  • Single-Supply Operation: The AD71151ACPZ is designed to operate effectively with a single power supply, simplifying system design and power management.
  • Low Power Consumption: With its focus on energy efficiency, this amplifier is an excellent choice for battery-powered and portable devices, ensuring extended operation time.
  • High Input Impedance: The JFET input stage provides high input impedance, which minimizes current draw from the source and preserves signal integrity.
  • Low Offset Voltage: The precision of this amplifier is highlighted by its low offset voltage, which enhances measurement accuracy and stability.
  • Wide Bandwidth: The device offers a wide bandwidth for handling a broad range of frequencies, making it versatile for various signal processing tasks.

Product Specifications

Parameter Value
Supply Voltage ±5V to ±15V
Input Bias Current 20 pA
Offset Voltage 2 mV
Operating Temperature -40°C to +85°C
Package 10-Lead LFCSP (3x3 mm)

Applications

The AD71151ACPZ can be effectively utilized in a variety of applications:

  • Medical instrumentation
  • Precision data systems
  • Industrial process controls
  • Active filters
  • Analog-to-digital converters

With its combination of precision, low power, and single-supply operation, the AD71151ACPZ from Analog Devices Inc. is a reliable choice for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $6.5292
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess