EN
  • EN
  • DE

ADSST-AVR-1133

Part No ADSST-AVR-1133
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-1133
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345459-ADSST-AVR-1133
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-1133 CAD Model

Description

Analog Devices Inc. - Precision Audio Processing Solution

The ADSST-AVR-1133 from Analog Devices Inc. is a state-of-the-art audio processing unit that delivers unparalleled sound quality and performance for high-fidelity audio applications. This advanced audio processor is designed for audiophiles and professional audio engineers who demand the best in sound precision and clarity.

At the heart of the ADSST-AVR-1133 lies a powerful DSP engine that provides a comprehensive suite of audio processing functions. These include advanced equalization, dynamic range control, and multiple audio effects that can be tailored to enhance the listening experience in any environment. With its high-resolution audio support, the ADSST-AVR-1133 ensures that every nuance and detail of the sound is captured and reproduced with utmost fidelity.

The processor is equipped with a variety of input and output options, making it highly versatile for a range of audio systems. Whether it's for a home theater setup, professional studio equipment, or high-end car audio systems, the ADSST-AVR-1133 integrates seamlessly and delivers consistent, top-quality audio performance.

Built with Analog Devices Inc.'s commitment to excellence, the ADSST-AVR-1133 features low-latency processing, ensuring that audio is synchronized perfectly with visual media, which is critical for immersive gaming experiences and home cinema applications. Furthermore, the processor's low power consumption makes it an ideal choice for battery-powered devices, where energy efficiency is paramount.

For developers and manufacturers, the ADSST-AVR-1133 comes with comprehensive documentation and support from Analog Devices Inc., providing all the necessary tools and resources for easy integration into products. With its robust design and industry-leading audio processing capabilities, the ADSST-AVR-1133 is set to become the cornerstone of any premium audio system.

In conclusion, the ADSST-AVR-1133 is a testament to Analog Devices Inc.'s innovation in the audio domain, offering unmatched sound quality, versatility, and reliability for a superior auditory experience.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess