EN
  • EN
  • DE

AD7193BCPZ-RL7

Part No AD7193BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 24
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 3V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 105°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting SMD (SMT)
Base Product Number AD7193
Other Names AD7193BCPZ-RL7,AD7193BCPZ-RL7CT,AD7193BCPZRL7,505-AD7193BCPZ-RL7TR,505-AD7193BCPZ-RL7DKR,AD7193BCPZ-RL7DKR,-2735-AD7193BCPZ-RL7DKR,AD7193BCPZ-RL7TR,505-AD7193BCPZ-RL7CT,-2735-AD7193BCPZ-RL7CT,AD7193BCPZ-RL7DKR,AD7193BCPZ-RL7CT,AD7193BCPZ-RL7TR
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265277-AD7193BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7193BCPZ-RL7 CAD Model

Description

AD7193BCPZ-RL7 Image

The AD7193BCPZ-RL7 is a high-performance, low-noise analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision signal processing technology. This ADC is specifically designed for applications requiring high-resolution measurements, such as industrial process control, instrumentation, and medical equipment.

Key Features:

  • Resolution: The AD7193BCPZ-RL7 boasts a 24-bit sigma-delta (Σ-Δ) ADC, providing high-resolution data conversion with exceptional dynamic range.
  • Data Rate: It features a flexible output data rate of up to 4.8 kHz, allowing designers to balance the speed of conversion with the desired level of resolution.
  • Integrated Features: The device includes an onboard low-noise programmable gain array (PGA), a precision reference, and a digital filter, which simplifies the design and reduces external component count.
  • Interface: Communication with microcontrollers or digital systems is achieved through a Serial Peripheral Interface (SPI), ensuring easy integration with most embedded systems.
  • Power Efficiency: With a power supply range from 3 V to 5.25 V and a current consumption as low as 4.35 mA, the AD7193BCPZ-RL7 is optimized for power-sensitive applications.
  • Temperature Range: The device operates over a wide industrial temperature range from -40°C to +105°C, making it suitable for harsh environments.
  • Package: The ADC comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which minimizes board space and is ideal for space-constrained applications.

Applications:

  • Process Control Systems
  • Instrumentation
  • Medical Imaging Systems
  • Temperature Measurement
  • Weigh Scales
  • Factory Automation

The AD7193BCPZ-RL7 from Analog Devices Inc. represents a blend of precision, integration, and efficiency, making it an excellent choice for designers who require a reliable and high-performing ADC solution.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess