EN
  • EN
  • DE

AD7403TRIZ-EP

Part No AD7403TRIZ-EP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR 16BIT 78.1K 16SOIC / Modulator 16 b 78.1k Serial 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78.1k
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD7403
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD7403TRIZ-EP
Standard Package 37
Win Source Part Number 1321219-AD7403TRIZ-EP
Ultra Librarian 3D Model Ultra Librarian AD7403TRIZ-EP CAD Model

Description

The AD7403TRIZ-EP from Analog Devices Inc. is an enhanced product version of the AD7403 isolated sigma-delta modulator that delivers precision analog-to-digital conversion with galvanic isolation. This component is specifically designed to meet the stringent requirements of industrial and instrumentation applications, with a focus on reliability and high performance under extreme conditions.

The AD7403TRIZ-EP operates by converting an analog input signal into a high-speed, one-bit data stream with on-chip isolation. It employs iCoupler® technology to provide isolation between the input signal and the output interface, thus protecting the digital side from the harsh environments often found in industrial settings.

Key Features:

  • Isolation: The device offers up to 5 kV RMS isolation for safety and functionality in high-voltage applications.
  • Performance: With a 20 MHz external clock, the modulator achieves 16-bit resolution at a 250 kSPS data rate, ensuring accurate and rapid data conversion.
  • Temperature Range: It operates effectively across an extended industrial temperature range from -40°C to +125°C.
  • Enhanced Product (EP): The EP series ensures reliability through controlled manufacturing to support defense and aerospace applications.
  • Integration: The modulator integrates a reference and a digital filter, simplifying design and reducing external component count.
  • Interface: Serial peripheral interface (SPI) compatible for easy integration with most microprocessors and digital systems.

Applications:

  • High-voltage industrial process controls
  • Precision data acquisition systems
  • Motor control feedback systems
  • Isolated sensor interfaces
  • Defense and aerospace electronics

The AD7403TRIZ-EP is available in a compact 16-lead SOIC package with an enhanced product marking for traceability. Its robust design and high isolation capabilities make it an ideal choice for demanding applications that require precise measurement and control.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess