EN
  • EN
  • DE

AD74413RBCPZ

Part No AD74413RBCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC SOFTW CONF 16BIT 4.8K 64LFCSP / Software Configurable Input/Output 16 b 4.8k SPI 64-LFCSP (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tray
Type Software Configurable Input/Output
Number of Channels 4
Resolution (Bits) 16 b
Sampling Rate (Per Second) 4.8k
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 14V ~ 26.4V, 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP (9x9)
Base Product Number AD74413
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD74413RBCPZ,-2735-AD74413RBCPZ
Standard Package 1
Win Source Part Number 1321172-AD74413RBCPZ
Ultra Librarian 3D Model Ultra Librarian AD74413RBCPZ CAD Model

Description

The AD74413RBCPZ from Analog Devices Inc. is a robust, highly integrated circuit designed to handle multiple analog input and output functions with a single chip. This versatile device is an ideal solution for a wide range of applications in industrial automation, process control, and instrumentation systems.

Key Features:

  • Quad-Channel Configurability: The AD74413RBCPZ features four configurable channels that can be independently set as a digital-to-analog converter (DAC), an analog-to-digital converter (ADC), a digital input, or a digital output. This flexibility allows for a variety of mixed-signal functions within a single package.
  • Integrated Fault Detection: The device includes comprehensive fault detection capabilities, ensuring reliable operation by monitoring for conditions such as over-temperature, over-current, and under-voltage.
  • High Resolution: With up to 16-bit resolution for DACs and ADCs, the AD74413RBCPZ provides precise signal conversion, which is critical for high-accuracy measurements and control.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various power supplies and signal levels encountered in industrial environments.
  • Software Configurability: Configuration is made simple through a software interface, allowing for easy setup and adjustments to meet application-specific requirements.

Applications:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Intelligent Sensing Systems
  • Industrial Automation and Process Control
  • Data Acquisition Systems

The AD74413RBCPZ is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. Its robust design and wide temperature range make it an excellent choice for harsh industrial environments. By integrating multiple functions into a single chip, the AD74413RBCPZ can reduce system complexity, improve reliability, and lower overall system costs.

With its combination of flexibility, precision, and integration, the AD74413RBCPZ from Analog Devices Inc. is a powerful component for any system requiring versatile and reliable analog signal processing.

You May Also Be Interested in

Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0662 $76.1324
4+ $31.2339 $124.9356
6+ $30.2578 $181.5468
8+ $29.2817 $234.2536
11+ $28.3057 $311.3627
14+ $25.3774 $355.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess