EN
  • EN
  • DE

AD7478AWARMZ

Part No AD7478AWARMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 8MSOP / 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 8
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.35V ~ 5.25V
Voltage - Supply, Digital 2.35V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Surface Mount
Base Product Number AD7478
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7478AWARMZ-ND,2156-AD7478AWARMZ,-2735-AD7478AWARMZ,ANAANAAD7478AWARMZ,505-AD7478AWARMZ
Standard Package 50
Win Source Part Number 1318451-AD7478AWARMZ
Ultra Librarian 3D Model Ultra Librarian AD7478AWARMZ CAD Model

Description

Product Overview: AD7478AWARMZ by Analog Devices Inc.

The AD7478AWARMZ is a high-performance, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in the field of high-performance semiconductors. This ADC is part of their precision conversion technology lineup, designed to provide accurate and rapid digital representations of analog signals in a variety of applications.

Key Features

  • Resolution: 12-bit ADC, providing a fine level of detail in the digital output.
  • Conversion Rate: Capable of fast sampling rates, making it suitable for high-speed applications.
  • Power Efficiency: Operates with a low power consumption, ideal for battery-powered or energy-sensitive devices.
  • Package: Available in a compact, surface-mount package (MSOP) that saves on board space and is suitable for automated assembly processes.
  • Interface: Features a simple serial interface for easy connection to microcontrollers and digital systems.

Applications

The AD7478AWARMZ is versatile and can be employed in various demanding sectors:

  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Medical Instruments
  • Communication Systems
  • Industrial Control Systems

Performance and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7478AWARMZ is no exception. This ADC is designed to perform consistently across a wide range of temperatures and conditions, ensuring that it can be relied upon for critical applications where precision is paramount.

Technical Support and Resources

Comprehensive technical documentation, including datasheets, reference designs, and application notes, is available to support the integration of the AD7478AWARMZ into your design. Analog Devices also offers dedicated customer support to assist with any technical queries that may arise during the development process.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess