EN
  • EN
  • DE

AD9284BCPZRL7-250

Part No AD9284BCPZRL7-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 48LFCSP / 8 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Sampling Rate (Per Second) 250M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Surface Mount
Base Product Number AD9284
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C1
HTSUS 8542.39.0001
Other Part Number ANAANAAD9284BCPZRL7-250,AD9284BCPZRL7-250DKR,2156-AD9284BCPZRL7-250,AD9284BCPZRL7-250TR,AD9284BCPZRL7-250CT,AD9284BCPZRL7-250-ND
Standard Package 750
Win Source Part Number 1318448-AD9284BCPZRL7-250
Ultra Librarian 3D Model Ultra Librarian AD9284BCPZRL7-250 CAD Model

Description

Product Overview: AD9284BCPZRL7-250

The AD9284BCPZRL7-250 is a high-performance, dual-channel, 8-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing solutions. Designed to operate at a conversion rate of 250 MSPS (mega samples per second), this ADC is an ideal choice for applications that require high-speed data acquisition, such as medical imaging, communications, and instrumentation.

Key Features

  • Dual-Channel Operation: The AD9284BCPZRL7-250 offers dual ADCs, allowing for simultaneous sampling of two analog signals, which is critical for many high-speed signal processing tasks.
  • High Sampling Rate: With a sampling rate of 250 MSPS, this ADC can capture high-frequency signals with great fidelity, making it suitable for advanced digital signal processing (DSP) applications.
  • Resolution: The 8-bit resolution provides a good balance between high-speed performance and resolution, ensuring detailed signal representation.
  • Low Power Consumption: Designed for efficiency, the AD9284BCPZRL7-250 consumes low power, which is beneficial for portable and battery-powered devices.
  • Integrated Features: It includes features such as an internal voltage reference and a duty cycle stabilizer, which contribute to improved performance and ease of use.
  • Compact Packaging: The device comes in a compact LFCSP (lead-frame chip-scale package) that is suitable for space-constrained applications.

Applications

The versatility of the AD9284BCPZRL7-250 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Wireless and wired broadband communications
  • Radar and satellite communication systems
  • Test and measurement equipment
  • Medical imaging systems like MRI and CT scanners
  • High-speed data acquisition systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD9284BCPZRL7-250 is built to meet the highest industry standards, ensuring long-term performance and stability in the most demanding environments.

Conclusion

In summary, the AD9284BCPZRL7-250 from Analog Devices Inc. is a robust and reliable ADC solution that offers high-speed, dual-channel data conversion with low power consumption, making it an excellent choice for a variety of high-performance applications.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess