EN
  • EN
  • DE

AD7548JRZ-REEL

Part No AD7548JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 20SOIC / 12 Bit Digital to Analog Converter 1 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 1.5µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V, 11.4V ~ 15.75V
Voltage - Supply, Digital 5V, 11.4V ~ 15.75V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting Surface Mount
Base Product Number AD7548
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7548JRZ-REEL-ND,AD7548JRZ-REELDKR,AD7548JRZ-REELCT,AD7548JRZ-REELTR
Standard Package 1,000
Win Source Part Number 1317963-AD7548JRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7548JRZ-REEL CAD Model

Description

Overview of AD7548JRZ-REEL

The AD7548JRZ-REEL is a high-performance, 12-bit CMOS digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the stringent requirements of precision data conversion and control applications. Packaged in a convenient reel form for automated manufacturing processes, this product is an ideal choice for large-scale production needs.

Key Features

  • Resolution: The AD7548 features a 12-bit resolution, providing fine granularity and precise digital-to-analog conversion.
  • Monolithic CMOS Design: Its monolithic CMOS structure ensures low power consumption and high reliability, making it suitable for battery-operated and energy-conscious systems.
  • Dual DACs: It incorporates two DACs on a single chip, allowing for compact designs and reduced system complexity.
  • Flexible Reference Inputs: The device accepts flexible reference inputs, which can be adjusted to match the required input range of various applications.
  • Settling Time: It offers a fast settling time, enabling rapid updates and real-time control in dynamic systems.
  • Package Type: The AD7548JRZ-REEL comes in a surface-mount SOIC package, which is widely used and preferred for its ease of integration into circuit boards.

Applications

With its precision performance and low power consumption, the AD7548JRZ-REEL is suitable for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Digital Signal Processing (DSP)

Quality and Reliability

As a product of Analog Devices Inc., the AD7548JRZ-REEL is manufactured to the highest quality standards. The company's commitment to innovation and excellence ensures that this DAC delivers superior performance and reliability for critical applications where accuracy and stability are paramount.

Ordering Information

The product is supplied in a reel, facilitating efficient handling and placement during the manufacturing process. For detailed ordering and shipping information, customers should consult the datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess