EN
  • EN
  • DE

AD7549KPZ

Part No AD7549KPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 20PLCC / 12 Bit Digital to Analog Converter 2 20-PLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 1.5µs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 15V
Voltage - Supply, Digital 15V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Mounting Surface Mount
Base Product Number AD7549
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7549KPZ,ANAANAAD7549KPZ
Standard Package 1
Win Source Part Number 1317960-AD7549KPZ
Ultra Librarian 3D Model Ultra Librarian AD7549KPZ CAD Model

Description

Product Overview: AD7549KPZ from Analog Devices Inc.

The AD7549KPZ is a high-performance, dual 12-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leading global semiconductor company known for their precision engineering and innovative design. This product is part of the AD7549 series and is packaged in a 24-pin PDIP (Plastic Dual In-line Package), ensuring robustness and ease of handling for a variety of applications.

Key Features and Benefits

  • Precision DAC: The AD7549KPZ boasts a 12-bit resolution which provides high precision for applications requiring accurate analog output. This makes it suitable for instrumentation, control systems, and automated test equipment.
  • Dual DAC Channels: With two DACs on a single chip, it allows for simultaneous updating of multiple analog outputs, increasing efficiency and reducing the need for additional components.
  • Low Power Consumption: As with many products from Analog Devices, power efficiency is a key design consideration. The AD7549KPZ offers a low power operation, making it ideal for portable and battery-powered applications.
  • Flexible Reference Inputs: The DAC features flexible reference inputs, allowing users to set a desired scale for the analog output voltage, thereby providing versatility across different use cases.
  • Easy Interface: It is designed to easily interface with microprocessors and digital systems, facilitating seamless integration into a wide range of electronic designs.

Applications

The AD7549KPZ is versatile and can be used in a multitude of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Industrial Automation
  • Medical Instruments

Reliability and Support

Analog Devices Inc. is renowned for their commitment to quality and reliability. The AD7549KPZ is built to meet high standards, ensuring stable performance in demanding environments. Additionally, customers can access comprehensive technical support and documentation, including datasheets, application notes, and design resources, directly from Analog Devices Inc.'s website.

For engineers and designers looking for a reliable and precise DAC solution, the AD7549KPZ represents a combination of performance, efficiency, and versatility, making it a preferred choice for high-fidelity analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess