EN
  • EN
  • DE

AD7894ARZ-10REEL7

Part No AD7894ARZ-10REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD7894
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7894ARZ-10REEL7TR, AD7894ARZ-10REEL7-ND, AD7894ARZ-10REEL7CT, AD7894ARZ-10REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909829-AD7894ARZ-10REEL7
Ultra Librarian 3D Model Ultra Librarian AD7894ARZ-10REEL7 CAD Model

Description

Product Overview: AD7894ARZ-10REEL7

The AD7894ARZ-10REEL7 is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision, speed, and reliability. This ADC is designed for applications that require accurate and fast data conversion from analog signals to digital form. The AD7894ARZ-10REEL7 is a popular choice among engineers and designers in various fields, including industrial, medical, communication, and automation systems.

Key Features:

  • Resolution: The device boasts a 14-bit resolution, ensuring high-precision measurements and fine detail in the digital representation of the analog input.
  • Sampling Rate: With a maximum sampling rate of 10 MSPS (Mega Samples Per Second), this ADC is suitable for high-speed applications, capturing rapid changes in the input signal without missing critical information.
  • Interface: It features a Serial Peripheral Interface (SPI), which allows for easy integration with microcontrollers and digital systems, providing a straightforward communication channel.
  • Power Efficiency: The AD7894ARZ-10REEL7 operates on a single 5V power supply, minimizing power consumption and making it ideal for power-sensitive applications.
  • Package: This ADC comes in a compact SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications while still offering excellent thermal performance.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Reel Packaging: The 'REEL7' suffix indicates that this product is available in a tape and reel packaging, facilitating automated assembly processes for high-volume production.

Applications:

The versatility of the AD7894ARZ-10REEL7 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Battery-powered devices
  • Communication systems

With its robust feature set, the AD7894ARZ-10REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems. Its high-speed data conversion capabilities and precision make it a valuable component in any application requiring reliable and accurate analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1968 $51.9680
24+ $4.2640 $102.3360
37+ $4.1308 $152.8396
51+ $3.9975 $203.8725
65+ $3.8643 $251.1795
87+ $3.4645 $301.4115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess