EN
  • EN
  • DE

S-8358B36MC-NQVT2G

Part No S-8358B36MC-NQVT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 0.9 V to 10 V
Frequency - Switching 100kHz
Duty Cycle (Max) 83%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 100845-S-8358B36MC-NQVT2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8358B36MC-NQVT2G CAD Model

Description

The S-8358B36MC-NQVT2G is a high-precision voltage detector IC from SII Semiconductor Corporation, designed to monitor voltage levels accurately and reliably. This device incorporates a built-in hysteresis to prevent unstable output signals. It's ideally suited for applications requiring precise voltage monitoring and reset functionality.

Applications

  • Microprocessor Reset Circuits: Ensures proper microprocessor reset during power-up or voltage drops, preventing erratic behavior.
  • Power Supply Voltage Monitoring: Detects undervoltage or overvoltage conditions in power supplies, triggering protective measures.
  • Battery Management Systems (BMS): Monitors battery voltage to prevent deep discharge, extending battery life and preventing damage.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices for voltage monitoring and protection.
  • Industrial Control Equipment: Provides voltage monitoring in industrial control systems, ensuring stable and reliable operation.

Features

  • High-Precision Voltage Detection: Offers accurate voltage detection with a tight tolerance.
  • Low Current Consumption: Minimizes power consumption, ideal for battery-powered applications.
  • Built-in Hysteresis: Prevents output oscillation due to voltage fluctuations, ensuring stable operation.
  • Small Package: Available in a compact package for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, suitable for various environments.

Benefits

  • Improved System Reliability: Prevents system failures due to voltage irregularities.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Stable Output: Hysteresis feature ensures stable output even with noisy input voltage.
  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design.
  • Enhanced System Protection: Protects sensitive components from damage due to undervoltage or overvoltage conditions.

The S-8358B36MC-NQVT2G voltage detector provides a highly reliable and efficient solution for voltage monitoring and reset functions. Its high precision, low power consumption, and built-in hysteresis make it an excellent choice for a wide range of applications, including microprocessor reset circuits, power supply monitoring, and battery management systems. The compact package further enhances its suitability for space-constrained designs. The device is crucial in ensuring stable and safe operations of various electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1956 $59.7800
120+ $0.9811 $117.7320
185+ $0.9503 $175.8055
255+ $0.9198 $234.5490
325+ $0.8890 $288.9250
435+ $0.7971 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess