EN
  • EN
  • DE

TC551001AFI-85L

Part No TC551001AFI-85L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description TC551001AFI-85L Tos
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026438-TC551001AFI-85L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC551001AFI-85L CAD Model

Description

The TC551001AFI-85L is a high-speed, low-power 1,048,576-bit (131,072 words by 8 bits) static random access memory (SRAM) manufactured by Toshiba. It is designed for applications requiring fast access times and low power consumption. This SRAM utilizes CMOS technology to achieve both high speed and low power dissipation, making it suitable for a wide range of memory applications.

Applications

  • Cache memory in microprocessors and microcontrollers
  • Buffer memory in data acquisition systems
  • Image processing systems
  • Digital signal processing (DSP) applications
  • Networking equipment
  • Industrial control systems

Features

  • High-speed access time: 85 ns
  • Low power consumption: Operation Current 50mA (Max) and Standby Current 10mA (Max)
  • Single 5V power supply
  • Fully static operation: No clock or refresh required
  • Data retention voltage: 2V (Min)
  • TTL compatible inputs and outputs
  • Operating temperature: 0°C to 70°C
  • Package: 32-pin DIP and SOJ

Benefits

  • Improved system performance: Fast access times reduce latency and increase overall system throughput.
  • Reduced power consumption: Low power operation extends battery life in portable devices and reduces overall energy costs.
  • Simplified system design: Fully static operation eliminates the need for complex clocking and refresh circuitry.
  • Increased system reliability: Wide operating voltage range and temperature range ensure reliable operation in a variety of environments.
  • Easy integration: TTL compatible inputs and outputs allow for easy integration with a wide range of digital devices.

Additional Details

The TC551001AFI-85L is organized as 131,072 words by 8 bits, providing a total memory capacity of 1,048,576 bits. It operates from a single 5V power supply and features TTL compatible inputs and outputs. The device is available in both 32-pin DIP and SOJ packages. The SRAM offers excellent data retention characteristics, ensuring that data is preserved even when power is removed. The TC551001AFI-85L is a reliable and versatile memory solution for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess