EN
  • EN
  • DE

AD7721ARZ

Part No AD7721ARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12/16BIT SIG-DELTA 28SOIC / 12, 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12, 16
Sampling Rate (Per Second) 312.5k, 468.75k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Surface Mount
Base Product Number AD7721
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD7721ARZ,AD7721ARZ-ND,2156-AD7721ARZ,-2735-AD7721ARZ,505-AD7721ARZ
Standard Package 27
Win Source Part Number 1321204-AD7721ARZ
Ultra Librarian 3D Model Ultra Librarian AD7721ARZ CAD Model

Description

Product Overview: AD7721ARZ by Analog Devices Inc.

The AD7721ARZ is a high-performance, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) created by the renowned semiconductor manufacturer, Analog Devices Inc. This ADC is designed to deliver exceptional accuracy and noise performance, making it an ideal choice for precision measurement applications such as industrial control systems, medical devices, and instrumentation.

Key Features

  • Resolution: The AD7721ARZ boasts a 24-bit resolution, providing fine detail in the analog signal conversion process, which is critical for applications requiring high precision.
  • Data Rate: It offers a flexible data output rate that can be adjusted according to the needs of the application, ensuring that it can cater to a wide range of performance requirements.
  • Interface: The device features a serial interface, which simplifies the connection to microcontrollers and digital signal processors, facilitating easier integration into system designs.
  • Integrated Features: It includes an on-chip programmable gain amplifier (PGA), a voltage reference, and a digital filter, which reduce the need for external components and simplify the overall design process.
  • Power Efficiency: The AD7721ARZ is designed for low-power operation, making it suitable for battery-powered devices and applications where power efficiency is paramount.

Applications

The precision and versatility of the AD7721ARZ make it suitable for a variety of applications, including:

  • Process control and automation
  • Temperature and pressure measurement
  • Medical instrumentation
  • Weigh scales and balances
  • Scientific and analytical instruments

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7721ARZ is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding environments.

Product Packaging

The AD7721ARZ is available in a compact, surface-mount package, which is conducive to modern, space-constrained electronic assemblies. The package is designed to facilitate easy soldering and handling during the manufacturing process.

For engineers and designers looking for an ADC that combines high precision, flexibility, and ease of use, the AD7721ARZ from Analog Devices Inc. is an excellent option that stands out in its class.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess