EN
  • EN
  • DE

AD7745ARUZ-REEL

Part No AD7745ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP TO DGT CONV 24BIT 16TSSOP / Capacitance-to-Digital Converter 24 b Serial 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Capacitance-to-Digital Converter
Number of Channels 1
Resolution (Bits) 24 b
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD7745
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7745ARUZ-REELTR,505-AD7745ARUZ-REELTR,505-AD7745ARUZ-REELCT,505-AD7745ARUZ-REELDKR,AD7745ARUZ-REELDKR-ND,AD7745ARUZ-REELCT,AD7745ARUZ-REEL-ND,AD7745ARUZ-REELCT-ND,AD7745ARUZ-REELTR-ND,AD7745ARUZ-REELDKR
Standard Package 2,500
Win Source Part Number 1319572-AD7745ARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7745ARUZ-REEL CAD Model

Description

The AD7745ARUZ-REEL from Analog Devices Inc. is a high-performance, 24-bit capacitance-to-digital converter (CDC) that offers a versatile solution for precise capacitance measurement. This component is part of the REEL packaging series, which ensures efficient handling and manufacturing processes, making it ideal for large-scale production environments.

Key Features:

  • High Resolution: With its 24-bit resolution, the AD7745ARUZ-REEL provides exceptional accuracy and fine detail in capacitance measurement, making it suitable for high-precision applications.
  • Single-Ended or Differential Inputs: It offers flexibility by supporting both single-ended and differential input configurations, allowing for various measurement setups.
  • Programmable Input Ranges: Users can program the input range, which enables the device to be optimized for different capacitive sensors and applications.
  • Integrated Temperature Sensor: The built-in temperature sensor facilitates temperature compensation and monitoring, enhancing the overall measurement stability.
  • Low Power Consumption: Designed for energy-sensitive applications, this converter operates with low power consumption, making it suitable for portable and battery-operated devices.
  • I²C-Compatible Serial Interface: The device includes an I²C-compatible serial interface that simplifies integration with microcontrollers and allows for easy data communication.
  • On-Chip Calibration: It features on-chip calibration functions that reduce system calibration requirements, saving time and resources.

Applications:

The AD7745ARUZ-REEL is an ideal choice for a wide range of applications that require precise capacitance measurements, including:

  • Industrial process control
  • Material analysis
  • Liquid level sensing
  • Pressure sensing
  • Humidity sensing
  • Position sensing

Product Specifications:

The AD7745ARUZ-REEL comes in a TSSOP-16 package and is designed to operate over the extended industrial temperature range. Its robust design ensures reliable performance in challenging environments, making it a trusted choice for industry professionals.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5181 $53.0362
5+ $21.7584 $108.7920
8+ $21.0785 $168.6280
10+ $20.3985 $203.9850
13+ $19.7186 $256.3418
17+ $17.6787 $300.5379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess