EN
  • EN
  • DE

AD7811YRZ-REEL

Part No AD7811YRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 16SOIC / 10 Bit Analog to Digital Converter 3, 4 Input 1 SAR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Sampling Rate (Per Second) 350k
Number of Inputs 3, 4
Input Type Pseudo-Differential, Single Ended
Data Interface DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting Surface Mount
Base Product Number AD7811
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7811YRZ-REELTR,AD7811YRZ-REELCT,AD7811YRZ-REELDKR,AD7811YRZ-REEL-ND
Standard Package 2,500
Win Source Part Number 1318395-AD7811YRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7811YRZ-REEL CAD Model

Description

The AD7811YRZ-REEL is a high-performance, single-supply 10-bit data acquisition system (DAS) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is part of a family of multichannel analog-to-digital converters (ADCs) that offer fast conversion rates, low power consumption, and excellent analog performance, making it an ideal choice for a wide range of applications, including industrial control systems, data acquisition systems, and medical equipment.

Featuring four single-ended inputs, the AD7811YRZ-REEL provides the flexibility needed for monitoring multiple signals in your system. The ADC operates from a single 2.7 V to 5.5 V power supply, allowing for easy integration into both 3 V and 5 V systems. Its power-saving features include an automatic power-down mode that significantly reduces power consumption when the device is not converting, making it suitable for battery-powered or energy-sensitive applications.

The device boasts a fast conversion time of 2.7 µs, enabling rapid data acquisition and real-time processing. It also supports a throughput rate of up to 200 kSPS (kilo-samples per second), providing the speed necessary for high-bandwidth signals. The AD7811YRZ-REEL communicates via a high-speed Serial Peripheral Interface (SPI) and is compatible with QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers and digital signal processors.

Housed in a small, surface-mount package, the AD7811YRZ-REEL is provided in tape and reel form for automated manufacturing processes, facilitating efficient assembly in mass production environments. Its robust design includes overvoltage protection on the analog inputs, which helps safeguard the ADC against inadvertent voltage spikes that could damage the device.

In summary, the AD7811YRZ-REEL from Analog Devices Inc. is a versatile, high-speed ADC with multiple channels, low power consumption, and robust protection features, making it a top choice for engineers and designers in need of a reliable data acquisition solution.

You May Also Be Interested in

Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess