EN
  • EN
  • DE

AD7813YRUZ

Part No AD7813YRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 16TSSOP / 10 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 10
Sampling Rate (Per Second) 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Surface Mount
Base Product Number AD7813
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7813YRUZ-505,-2735-AD7813YRUZ
Standard Package 96
Win Source Part Number 1321201-AD7813YRUZ
Ultra Librarian 3D Model Ultra Librarian AD7813YRUZ CAD Model

Description

Analog Devices Inc. AD7813YRUZ Product Overview

The AD7813YRUZ is a high-performance, 10-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Analog Devices Inc. This ADC is designed to provide fast, accurate data conversion for a wide range of applications, including industrial control systems, data acquisition, and medical devices. With its small form factor, the AD7813YRUZ is particularly well-suited for space-constrained environments.

Key Features

  • Resolution: The AD7813YRUZ offers a 10-bit resolution, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: It features a high sampling rate of up to 2.5 MSPS (million samples per second), making it ideal for capturing high-speed signals.
  • Single Supply Operation: This device operates from a single 2.7 V to 5.5 V power supply, which simplifies the power design in many systems.
  • Low Power Consumption: With a typical power consumption of just 15 mW at 2.7 V, the AD7813YRUZ is optimized for low-power applications.
  • Interface: It features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility in system design.
  • Input Range: The ADC accepts an input signal range of 0 V to V_REF, where V_REF can be up to the supply voltage.
  • Package: The AD7813YRUZ comes in a compact 16-lead TSSOP package, making it easy to integrate into various circuit designs.

Applications

  • Industrial Automation
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Medical Instruments
  • Communication Systems

The AD7813YRUZ is an excellent choice for designers who need a reliable and high-speed ADC with a minimal footprint. Its robust feature set ensures that it can meet the stringent requirements of a broad spectrum of applications. Analog Devices Inc. provides comprehensive technical support and documentation, making the integration of the AD7813YRUZ into your design project a seamless experience.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team directly.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess