EN
  • EN
  • DE

AD7854ARZ-REEL

Part No AD7854ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 5.5V
Voltage - Supply, Digital 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Surface Mount
Base Product Number AD7854
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7854ARZ-REEL,AD7854ARZ-REEL-ND,AD7854ARZ-REELTR,AD7854ARZ-REELCT,AD7854ARZ-REELDKR,ANAANAAD7854ARZ-REEL
Standard Package 1,000
Win Source Part Number 1318455-AD7854ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7854ARZ-REEL CAD Model

Description

The AD7854ARZ-REEL is a high-performance, single supply 14-bit data acquisition system from Analog Devices Inc., a company renowned for its precision engineering and quality in the field of analog and digital technology. This product is part of a family of 14-bit successive approximation ADCs that offer fast conversion rates, low power consumption, and easy interfacing, which makes it suitable for a wide range of applications including industrial control systems, medical devices, and instrumentation.

Key Features:

  • Resolution: The device boasts a 14-bit resolution, providing high precision in measurement and data conversion.
  • Sampling Rate: With a maximum sampling rate of up to 200 kSPS (kilo-samples per second), the AD7854ARZ-REEL is capable of handling high-speed signals without sacrificing accuracy.
  • Single Supply Operation: It operates from a single 5 V power supply, simplifying the power design of the system it is integrated into.
  • Input Voltage Range: The ADC accepts a ±10 V input signal, making it versatile for various signal types.
  • Interface: The device includes a serial interface, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with most microprocessors or digital signal processors.
  • Power-Down Feature: It also features a power-down mode, significantly reducing power consumption when the device is not in active use.
  • Packaging: The AD7854ARZ-REEL is available in a surface-mount package and is provided on a reel, making it ideal for automated manufacturing processes.

Applications:

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Instrumentation and Control Systems

The AD7854ARZ-REEL is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. Its combination of features ensures that it can meet the rigorous demands of modern electronic systems, delivering both performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.1585 $64.1585
2+ $52.6429 $105.2858
3+ $50.9978 $152.9934
5+ $49.3527 $246.7635
6+ $47.7077 $286.2462
8+ $42.7724 $342.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess