EN
  • EN
  • DE
  • IT

AD7989-1BRMZ-RL7

Part No AD7989-1BRMZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 10MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 18
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Surface Mount
Base Product Number AD7989
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1321191-AD7989-1BRMZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7989-1BRMZ-RL7 CAD Model

Description

Analog Devices Inc. AD7989-1BRMZ-RL7 Product Overview

The AD7989-1BRMZ-RL7 is a high-performance, 16-bit PulSAR® ADC (Analog-to-Digital Converter) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This ADC is part of the AD7989-1 series, which is known for its exceptional accuracy, low power consumption, and compact size, making it an ideal choice for a wide range of applications, including medical instruments, battery-powered devices, and data acquisition systems.

Key Features

  • Precision Performance: With 16-bit resolution, the AD7989-1BRMZ-RL7 delivers high-fidelity data conversion, ensuring accurate measurements and reliable performance for precision-dependent applications.
  • Low Power Consumption: This ADC is designed for power-sensitive applications. It operates on a single 2.5 V power supply and features a typical operating current of only 350 µA, making it an excellent choice for battery-operated devices.
  • Compact Package: Housed in a 10-lead MSOP (Mini Small Outline Package), the AD7989-1BRMZ-RL7 occupies minimal board space, which is crucial for space-constrained designs.
  • High-Speed Interface: The device supports a SPI-compatible serial interface, enabling high-speed data transfer and simple integration with microcontrollers and digital signal processors.

Applications

The versatility of the AD7989-1BRMZ-RL7 allows it to be used across various industries and applications. Its precision and low power consumption make it particularly well-suited for:

  • Portable Medical Devices
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Industrial Control Systems
  • Instrumentation and Measurement Equipment

Reliability and Quality

Analog Devices Inc. is committed to providing high-quality products. The AD7989-1BRMZ-RL7 is built to meet stringent industry standards, ensuring reliability and performance consistency. Customers can trust this ADC to deliver precise data conversion in their critical applications.

Ordering Information

The product is available in a tape and reel format, denoted by the "RL7" suffix, facilitating efficient assembly for high-volume production. For detailed specifications, datasheets, and ordering options, customers should visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess